Comus International Reed Switches RI-27A

Description
Switch Glass 13.5mm Reed AT 20-34
Request a Quote Datasheet
Description
Switch Glass 13.5mm Reed AT 20-34
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Switches - 9092635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Reed Switches
9092635
Reed Switches 9092635
Switch Glass 13.5mm Reed AT 20-34

Switch Glass 13.5mm Reed AT 20-34

Supplier's Site
Magnetic, Reed Switches - 306-1082-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
306-1082-ND
Magnetic, Reed Switches 306-1082-ND
Glass Body Reed Switch SPST-NO 20 ~ 34AT Operate Range 10W 500mA (AC/DC) 140V Through Hole

Glass Body Reed Switch SPST-NO 20 ~ 34AT Operate Range 10W 500mA (AC/DC) 140V Through Hole

Buy Now Datasheet
Reed Switch, Spst, 13.5Mm; Product Range Comus - 97K8848 - Newark, An Avnet Company
Chicago, IL, United States
Reed Switch, Spst, 13.5Mm; Product Range Comus
97K8848
Reed Switch, Spst, 13.5Mm; Product Range Comus 97K8848
REED SWITCH, SPST, 13.5MM; Product Range:RI-27 Series; Contact Configuration:SPST-N O; Switch Mounting:-; Contact Current Max:500mA; Switching Voltage Max:200V; Switching Power Max:10W; Contact Resistance Max:0.115ohm; Operate AT RoHS Compliant: Yes

REED SWITCH, SPST, 13.5MM; Product Range:RI-27 Series; Contact Configuration:SPST-NO; Switch Mounting:-; Contact Current Max:500mA; Switching Voltage Max:200V; Switching Power Max:10W; Contact Resistance Max:0.115ohm; Operate AT RoHS Compliant: Yes

Supplier's Site
Switches - Magnetic, Reed Switches - RI-27A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
RI-27A
Switches - Magnetic, Reed Switches RI-27A
SWITCH REED SPST-NO 500MA 140V

SWITCH REED SPST-NO 500MA 140V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Switches Reed Switches Reed Switches Reed Switches
Product Number 9092635 306-1082-ND 97K8848 RI-27A
Product Name Reed Switches Magnetic, Reed Switches Reed Switch, Spst, 13.5Mm; Product Range Comus Switches - Magnetic, Reed Switches
Pole and Throw Specifications Other Type (Special Application) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Specifications Spst-no SPST-NO
Contact Material Ruthenium on gold
AC Voltage Rating 200 volts 200 volts
DC Voltage Rating 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Contact Material PGM Alloy
Current Rating 1.5 amps
AC Voltage Rating 300 volts
View Details
Magnetic, Reed Switches - 1835-1170-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Magnetic, Reed Switches - 374-ORD624/15-20AT-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details