RI-26 -- COTO REED SWITCHES
Comus International
Coto Reed Switches
RI-26
Description
Contact Form: A
Switching Capacity: 15 W/VA Max.
Switching Voltage: 200 Vdc Max.
Switching Current: 1000 mA Max.
Glass Length: 0.551in (14.0mm)
Diameter: 0.100in (2.54mm)
Description
Contact Form: A
Switching Capacity: 15 W/VA Max.
Switching Voltage: 200 Vdc Max.
Switching Current: 1000 mA Max.
Glass Length: 0.551in (14.0mm)
Diameter: 0.100in (2.54mm)
Datasheet
Suppliers
Contact Form: A
Switching Capacity: 15 W/VA Max.
Switching Voltage: 200 Vdc Max.
Switching Current: 1000 mA Max.
Glass Length: 0.551in (14.0mm)
Diameter: 0.100in (2.54mm)
- Contact Form: A
- Switching Capacity: 15 W/VA Max.
- Switching Voltage: 200 Vdc Max.
- Switching Current: 1000 mA Max.
- Glass Length: 0.551in (14.0mm)
- Diameter: 0.100in (2.54mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
RI-26 |
|
Product Name
|
Coto Reed Switches |
|
Switch Type
|
Dry Reed Switch
|
|
Current Rating
|
1 amps
|
|
AC Voltage Rating
|
200 volts
|
|
DC Voltage Rating
|
200 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Other
Current Rating
1 amps
DC Voltage Rating
60 volts
View Details
Pole and Throw Specifications
Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Specifications
SPST
Contact Material
Copper
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details
4 suppliers
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details