Comus International Magnetic, Reed Switches RI-23C

Description
Glass Body Reed Switch SPST-NO 46 ~ 70AT Operate Range 10W 500mA (AC/DC) 140V Through Hole
Request a Quote Datasheet
Description
Glass Body Reed Switch SPST-NO 46 ~ 70AT Operate Range 10W 500mA (AC/DC) 140V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - 306-1089-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
306-1089-ND
Magnetic, Reed Switches 306-1089-ND
Glass Body Reed Switch SPST-NO 46 ~ 70AT Operate Range 10W 500mA (AC/DC) 140V Through Hole

Glass Body Reed Switch SPST-NO 46 ~ 70AT Operate Range 10W 500mA (AC/DC) 140V Through Hole

Buy Now Datasheet
Reed Switches - 9092601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Reed Switches
9092601
Reed Switches 9092601
Switch glass 14.5mm Reed AT 46-70

Switch glass 14.5mm Reed AT 46-70

Supplier's Site
Switches - Magnetic, Reed Switches - RI-23C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
RI-23C
Switches - Magnetic, Reed Switches RI-23C
SWITCH REED SPST-NO 500MA 140V

SWITCH REED SPST-NO 500MA 140V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Switches Reed Switches Reed Switches
Product Number 306-1089-ND 9092601 RI-23C
Product Name Magnetic, Reed Switches Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO)
Current Rating 0.5000 amps 0.5000 amps
Power Rating 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Cylindrical Reed Sensor - 59025-1-U - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Reed Switches - 9092654 - RS Components, Ltd.
Comus International
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications Spst-no
Contact Material Ruthenium on gold
View Details