Comus International Reed Switches RI-23A

Description
Switch glass 14.5mm reed AT 18-32
Request a Quote Datasheet
Description
Switch glass 14.5mm reed AT 18-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Switches - 9092604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Reed Switches
9092604
Reed Switches 9092604
Switch glass 14.5mm reed AT 18-32

Switch glass 14.5mm reed AT 18-32

Supplier's Site
Magnetic, Reed Switches - 306-1087-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
306-1087-ND
Magnetic, Reed Switches 306-1087-ND
Glass Body Reed Switch SPST-NO 18 ~ 32AT Operate Range 10W 500mA (AC/DC) 140V Through Hole

Glass Body Reed Switch SPST-NO 18 ~ 32AT Operate Range 10W 500mA (AC/DC) 140V Through Hole

Buy Now Datasheet
Switches - Magnetic, Reed Switches - RI-23A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
RI-23A
Switches - Magnetic, Reed Switches RI-23A
SWITCH REED SPST-NO 500MA 140V

SWITCH REED SPST-NO 500MA 140V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Switches Reed Switches Reed Switches
Product Number 9092604 306-1087-ND RI-23A
Product Name Reed Switches Magnetic, Reed Switches Switches - Magnetic, Reed Switches
Pole and Throw Specifications Other Type (Special Application) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Specifications Spst-no SPST-NO
Contact Material Ruthenium on gold
AC Voltage Rating 200 volts
DC Voltage Rating 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Rhodium
View Details
Switch, REED, MicroMiniature, DUREL CONTACTS, TIN-PLATED EXTERNAL LEADS - 70168911 - Allied Electronics, Inc.
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Contact Material Durel
Current Rating 0.0500 amps
View Details
, Coto Reed Switches - RI-02SMDM - Comus International
Specs
Switch Type Dry Reed Switch
Current Rating 0.5000 amps
AC Voltage Rating 200 volts
View Details