Comus International
Coto Reed Switches
RI-23
Description
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 200 Vdc Max.
Switching Current: 500 mA Max.
Glass Length: 0.551in (14.0mm)
Diameter: 0.100in (2.54mm)
-
Comus International
-
RS Components, Ltd.
Request a Quote
Email Supplier
Datasheet
Description
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 200 Vdc Max.
Switching Current: 500 mA Max.
Glass Length: 0.551in (14.0mm)
Diameter: 0.100in (2.54mm)
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 200 Vdc Max.
Switching Current: 500 mA Max.
Glass Length: 0.551in (14.0mm)
Diameter: 0.100in (2.54mm)
- Contact Form: A
- Switching Capacity: 10 W/VA Max.
- Switching Voltage: 200 Vdc Max.
- Switching Current: 500 mA Max.
- Glass Length: 0.551in (14.0mm)
- Diameter: 0.100in (2.54mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
Reed Switches |
|
Product Number
|
RI-23 |
1718465 |
|
Product Name
|
Coto Reed Switches |
Reed Switches |
|
Switch Type
|
Dry Reed Switch
|
|
|
Current Rating
|
0.5000 amps
|
|
|
AC Voltage Rating
|
200 volts
|
|
|
DC Voltage Rating
|
200 volts
|
|
|
Power Rating
|
10 watts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Pole and Throw Specifications
Other Type (Special Application)
Other Pole and Throw Specifications
SPCO
Contact Material
Rhodium
View Details
Switch Type
Other
Configuration
Normally Open (NO)
Current Rating
1 amps
View Details
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details
3 suppliers
Standex-Meder Electronics
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details
2 suppliers