RI-07SMD -- , COTO REED SWITCHES
Comus International
, Coto Reed Switches
RI-07SMD
Description
Contact Form: A
Switching Capacity: 5 W/VA Max.
Switching Voltage: 160 Vdc Max.
Switching Current: 250 mA Max.
Glass Length: 0.520in (13.2mm)
Diameter: 0.071in (1.8mm)
Description
Contact Form: A
Switching Capacity: 5 W/VA Max.
Switching Voltage: 160 Vdc Max.
Switching Current: 250 mA Max.
Glass Length: 0.520in (13.2mm)
Diameter: 0.071in (1.8mm)
Datasheet
Suppliers
Contact Form: A
Switching Capacity: 5 W/VA Max.
Switching Voltage: 160 Vdc Max.
Switching Current: 250 mA Max.
Glass Length: 0.520in (13.2mm)
Diameter: 0.071in (1.8mm)
- Contact Form: A
- Switching Capacity: 5 W/VA Max.
- Switching Voltage: 160 Vdc Max.
- Switching Current: 250 mA Max.
- Glass Length: 0.520in (13.2mm)
- Diameter: 0.071in (1.8mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
RI-07SMD |
|
Product Name
|
, Coto Reed Switches |
|
Switch Type
|
Dry Reed Switch
|
|
Current Rating
|
0.2500 amps
|
|
AC Voltage Rating
|
160 volts
|
|
DC Voltage Rating
|
160 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Other
Current Rating
3 amps
AC Voltage Rating
250 volts
View Details
Contact Material
PGM Alloy
Current Rating
1.5 amps
AC Voltage Rating
300 volts
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details
Switch Type
Dry Reed Switch
Current Rating
1 amps
AC Voltage Rating
200 volts
View Details