RI-06 -- COTO REED SWITCHES
Comus International
Coto Reed Switches
RI-06
Description
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 200 Vdc Max.
Switching Current: 400 mA Max.
Glass Length: 0.551in (14.0mm)
Diameter: 0.100in (2.54mm)
Description
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 200 Vdc Max.
Switching Current: 400 mA Max.
Glass Length: 0.551in (14.0mm)
Diameter: 0.100in (2.54mm)
Datasheet
Suppliers
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 200 Vdc Max.
Switching Current: 400 mA Max.
Glass Length: 0.551in (14.0mm)
Diameter: 0.100in (2.54mm)
- Contact Form: A
- Switching Capacity: 10 W/VA Max.
- Switching Voltage: 200 Vdc Max.
- Switching Current: 400 mA Max.
- Glass Length: 0.551in (14.0mm)
- Diameter: 0.100in (2.54mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
RI-06 |
|
Product Name
|
Coto Reed Switches |
|
Switch Type
|
Dry Reed Switch
|
|
Current Rating
|
0.4000 amps
|
|
AC Voltage Rating
|
200 volts
|
|
DC Voltage Rating
|
200 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Contact Material
PGM Alloy
Current Rating
1.5 amps
AC Voltage Rating
300 volts
View Details
HSI Sensing (Hermetic Switch, Inc.)
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Current Rating
0.0100 amps
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details