RI-02SMDM -- , COTO REED SWITCHES
Comus International
, Coto Reed Switches
RI-02SMDM
Description
Commercial Grade
Operate Range: 10 – 15 AT / 15 – 20 AT
Contact Form: A
Contact Rating: 10W
Switching Voltage: 200VDC
Switching Current: 500mA
Description
Commercial Grade
Operate Range: 10 – 15 AT / 15 – 20 AT
Contact Form: A
Contact Rating: 10W
Switching Voltage: 200VDC
Switching Current: 500mA
Datasheet
Suppliers
Commercial Grade
Operate Range: 10 – 15 AT / 15 – 20 AT
Contact Form: A
Contact Rating: 10W
Switching Voltage: 200VDC
Switching Current: 500mA
- Commercial Grade
- Operate Range: 10 – 15 AT / 15 – 20 AT
- Contact Form: A
- Contact Rating: 10W
- Switching Voltage: 200VDC
- Switching Current: 500mA
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
RI-02SMDM |
|
Product Name
|
, Coto Reed Switches |
|
Switch Type
|
Dry Reed Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Pole and Throw Specifications
Other Type (Special Application)
Other Pole and Throw Specifications
SPCO
Contact Material
Rhodium
View Details
Switch Type
Other
Current Rating
3 amps
AC Voltage Rating
250 volts
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details