RI-02SMD -- , COTO REED SWITCHES
Comus International
, Coto Reed Switches
RI-02SMD
Description
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 200 Vdc Max.
Switching Current: 500 mA Max.
Glass Length: 0.394in (10mm)
Diameter: 0.071in (1.8mm)
Description
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 200 Vdc Max.
Switching Current: 500 mA Max.
Glass Length: 0.394in (10mm)
Diameter: 0.071in (1.8mm)
Datasheet
Suppliers
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 200 Vdc Max.
Switching Current: 500 mA Max.
Glass Length: 0.394in (10mm)
Diameter: 0.071in (1.8mm)
- Contact Form: A
- Switching Capacity: 10 W/VA Max.
- Switching Voltage: 200 Vdc Max.
- Switching Current: 500 mA Max.
- Glass Length: 0.394in (10mm)
- Diameter: 0.071in (1.8mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
RI-02SMD |
|
Product Name
|
, Coto Reed Switches |
|
Switch Type
|
Dry Reed Switch
|
|
Current Rating
|
0.5000 amps
|
|
AC Voltage Rating
|
200 volts
|
|
DC Voltage Rating
|
200 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Contact Material
PGM Alloy
Current Rating
1.5 amps
AC Voltage Rating
300 volts
View Details
Switch Type
Other
Operating Temp
-13 to 158 F (-25 to 70 C)
Mechanical Life
1.00E9 (#)
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details