PPS 70 -- HOUSED / SMD REED SWITCHES
Comus International
Housed / SMD Reed Switches
PPS 70
Description
Contact Resistance: 150 mOhms
Switching Voltage: 70 Vac Max.
Switching Current: 0.25A Max.
Size:
L: 15.0mm (0.591in)
H: 4.2mm (0.165in)
W: 3.2mm (0.125in)
Description
Contact Resistance: 150 mOhms
Switching Voltage: 70 Vac Max.
Switching Current: 0.25A Max.
Size:
L: 15.0mm (0.591in)
H: 4.2mm (0.165in)
W: 3.2mm (0.125in)
Datasheet
Suppliers
Housed / SMD Reed Switches
PPS 70
Contact Resistance: 150 mOhms
Switching Voltage: 70 Vac Max.
Switching Current: 0.25A Max.
Size:
L: 15.0mm (0.591in)
H: 4.2mm (0.165in)
W: 3.2mm (0.125in)
- Contact Resistance: 150 mOhms
- Switching Voltage: 70 Vac Max.
- Switching Current: 0.25A Max.
Size:
- L: 15.0mm (0.591in)
- H: 4.2mm (0.165in)
- W: 3.2mm (0.125in)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
PPS 70 |
|
Product Name
|
Housed / SMD Reed Switches |
|
Switch Type
|
Dry Reed Switch
|
|
Current Rating
|
0.2500 amps
|
|
AC Voltage Rating
|
70 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Other
Configuration
Normally Open (NO)
Current Rating
1 amps
View Details
Pole and Throw Specifications
Other Type (Special Application)
Other Pole and Throw Specifications
1 NC
Contact Material
Rhodium
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details
2 suppliers