PPS 175C -- HOUSED / SMD REED SWITCHES
Comus International
Housed / SMD Reed Switches
PPS 175C
Description
Contact Resistance: 150 mOhms
Switching Voltage: 100 Vac Max.
Switching Current: 0.5A Max.
Size:
L: 22.32mm (0.879in)
H: 4.2mm (0.165in)
W: 4.2mm (0.165in)
Description
Contact Resistance: 150 mOhms
Switching Voltage: 100 Vac Max.
Switching Current: 0.5A Max.
Size:
L: 22.32mm (0.879in)
H: 4.2mm (0.165in)
W: 4.2mm (0.165in)
Datasheet
Suppliers
Contact Resistance: 150 mOhms
Switching Voltage: 100 Vac Max.
Switching Current: 0.5A Max.
Size:
L: 22.32mm (0.879in)
H: 4.2mm (0.165in)
W: 4.2mm (0.165in)
- Contact Resistance: 150 mOhms
- Switching Voltage: 100 Vac Max.
- Switching Current: 0.5A Max.
Size:
- L: 22.32mm (0.879in)
- H: 4.2mm (0.165in)
- W: 4.2mm (0.165in)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
PPS 175C |
|
Product Name
|
Housed / SMD Reed Switches |
|
Switch Type
|
Dry Reed Switch
|
|
Current Rating
|
0.5000 amps
|
|
AC Voltage Rating
|
100 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Other
Configuration
Normally Open (NO)
Current Rating
3 amps
View Details
Pole and Throw Specifications
Other Type (Special Application)
Other Pole and Throw Specifications
SPCO
Contact Material
Rhodium
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Double Throw (SPDT)
Current Rating
0.3500 amps
View Details
3 suppliers
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details