PPS 175B -- HOUSED / SMD REED SWITCHES
Comus International
Housed / SMD Reed Switches
PPS 175B
Description
Contact Resistance: 100 mOhms
Switching Voltage: 175 Vac Max.
Switching Current: 0.25A Max.
Size:
L: 25.0mm (0.981in)
H: 4.7mm (0.185in)
W: 3.7mm (0.146in)
Description
Contact Resistance: 100 mOhms
Switching Voltage: 175 Vac Max.
Switching Current: 0.25A Max.
Size:
L: 25.0mm (0.981in)
H: 4.7mm (0.185in)
W: 3.7mm (0.146in)
Datasheet
Suppliers
Contact Resistance: 100 mOhms
Switching Voltage: 175 Vac Max.
Switching Current: 0.25A Max.
Size:
L: 25.0mm (0.981in)
H: 4.7mm (0.185in)
W: 3.7mm (0.146in)
- Contact Resistance: 100 mOhms
- Switching Voltage: 175 Vac Max.
- Switching Current: 0.25A Max.
Size:
- L: 25.0mm (0.981in)
- H: 4.7mm (0.185in)
- W: 3.7mm (0.146in)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
PPS 175B |
|
Product Name
|
Housed / SMD Reed Switches |
|
Switch Type
|
Dry Reed Switch
|
|
Current Rating
|
0.2500 amps
|
|
AC Voltage Rating
|
175 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Pole and Throw Specifications
Other Type (Special Application)
Other Pole and Throw Specifications
1 NC
Contact Material
Rhodium
View Details
Switch Type
Other
Current Rating
1 amps
DC Voltage Rating
200 volts
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Closed (NC)
View Details