Comus International Proximity Sensors, Inductive Proximity Switches PIA-S30-011

Description
S30 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 30x30x58mm Output Mode: AC NC Connection mode: 2 wire Mounting distance: 15mm, shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIA-S30-011 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIA-S30-011
Proximity Sensors, Inductive Proximity Switches PIA-S30-011
S30 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 30x30x58mm Output Mode: AC NC Connection mode: 2 wire Mounting distance: 15mm, shielded
  • S30 Square Plastic Housing
  • Inductive Sensor
  • Style: Squared Shape
  • Dim: 30x30x58mm
  • Output Mode: AC NC
  • Connection mode: 2 wire
  • Mounting distance: 15mm, shielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIA-S30-011
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Power Requirements AC Powered
Electrical Output Switched / Alarm
Switch Type Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors, Inductive Proximity Switches - PIN-T12S-202 - Comus International
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
View Details
Proximity Sensors, Alarm & Security Switches - MCS-110 - Comus International
Specs
Operation Distance 0.7480 to 0.9843 inch (19 to 25 mm)
Electrical Output Switched / Alarm
Switch Type Normally Open (optional feature); Normally Closed (optional feature)
View Details
Proximity Sensors, Inductive Proximity Switches - PID-T12L-011 - Comus International
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
View Details
Proximity Sensors, Inductive Proximity Switches - PID-F42-002 - Comus International
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
View Details