PD6010 -- SMART SENSORS / CUSTOM PRODUCTS, DC VOLTAGE POWER SENSORS
Comus International
Smart Sensors / Custom Products, DC Voltage Power Sensors
PD6010
Description
DC Encapsulated Tilt Switch
Voltage Supply: 6 – 40 VDC
Max Load Current: 20 A
Min Load Current: 1.5 A
Max Differential Angle: 10°
Description
DC Encapsulated Tilt Switch
Voltage Supply: 6 – 40 VDC
Max Load Current: 20 A
Min Load Current: 1.5 A
Max Differential Angle: 10°
Datasheet
Suppliers
Smart Sensors / Custom Products, DC Voltage Power Sensors
PD6010
DC Encapsulated Tilt Switch
Voltage Supply: 6 – 40 VDC
Max Load Current: 20 A
Min Load Current: 1.5 A
Max Differential Angle: 10°
- DC Encapsulated Tilt Switch
- Voltage Supply: 6 – 40 VDC
- Max Load Current: 20 A
- Min Load Current: 1.5 A
- Max Differential Angle: 10°
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Power Sensors |
|
Product Number
|
PD6010 |
|
Product Name
|
Smart Sensors / Custom Products, DC Voltage Power Sensors |
Unlock Full Specs
to access all available technical data