PD6000 -- SMART SENSORS / CUSTOM PRODUCTS, DC VOLTAGE POWER SENSORS
Comus InternationalSmart Sensors / Custom Products, DC Voltage Power SensorsPD6000
Description
Power Level Sensor – RoHS Compliant
For 12V DC Application Only
Tip-Over Sensing: ON/OFF and OFF/ON
When Vertical: One contact is NC, second is NO
Vertical Sensitivity: Omnidirectional
Break Angle: 45°+/-5°
N.O. Contact: 20A@12VDC
N.C. Contact: 10A@12VDC
Nominal Operating Voltage Range: 9.0 – 14.5V DC
Reverse Polarity Protection
Vibration proof time delay: 1.2-2.5 sec
Storage Temperature Range: -40C to 85C
Operating Temperature Range: -40C to 55C
Operational shock: 10g
Water and Air Proof Construction: Epoxy Encapsulated
Housing Material: Flame Retardant ABS
Comus International
Done
Datasheet
Description
Power Level Sensor – RoHS Compliant
For 12V DC Application Only
Tip-Over Sensing: ON/OFF and OFF/ON
When Vertical: One contact is NC, second is NO
Vertical Sensitivity: Omnidirectional
Break Angle: 45°+/-5°
N.O. Contact: 20A@12VDC
N.C. Contact: 10A@12VDC
Nominal Operating Voltage Range: 9.0 – 14.5V DC
Reverse Polarity Protection
Vibration proof time delay: 1.2-2.5 sec
Storage Temperature Range: -40C to 85C
Operating Temperature Range: -40C to 55C
Operational shock: 10g
Water and Air Proof Construction: Epoxy Encapsulated
Housing Material: Flame Retardant ABS
Smart Sensors / Custom Products, DC Voltage Power Sensors
PD6000
Smart Sensors / Custom Products, DC Voltage Power Sensors
PD6000
Power Level Sensor – RoHS Compliant
For 12V DC Application Only
Tip-Over Sensing: ON/OFF and OFF/ON
When Vertical: One contact is NC, second is NO
Vertical Sensitivity: Omnidirectional
Break Angle: 45°+/-5°
N.O. Contact: 20A@12VDC
N.C. Contact: 10A@12VDC
Nominal Operating Voltage Range: 9.0 – 14.5V DC
Reverse Polarity Protection
Vibration proof time delay: 1.2-2.5 sec
Storage Temperature Range: -40C to 85C
Operating Temperature Range: -40C to 55C
Operational shock: 10g
Water and Air Proof Construction: Epoxy Encapsulated
Housing Material: Flame Retardant ABS
Power Level Sensor – RoHS Compliant
For 12V DC Application Only
Tip-Over Sensing: ON/OFF and OFF/ON
When Vertical: One contact is NC, second is NO
Vertical Sensitivity: Omnidirectional
Break Angle: 45°+/-5°
N.O. Contact: 20A@12VDC
N.C. Contact: 10A@12VDC
Nominal Operating Voltage Range: 9.0 – 14.5V DC
Reverse Polarity Protection
Vibration proof time delay: 1.2-2.5 sec
Storage Temperature Range: -40C to 85C
Operating Temperature Range: -40C to 55C
Operational shock: 10g
Water and Air Proof Construction: Epoxy Encapsulated
Housing Material: Flame Retardant ABS
Supplier's Site
Datasheet
Technical Specifications
Comus International
Product Category
Electrical Power Sensors
Product Number
PD6000
Product Name
Smart Sensors / Custom Products, DC Voltage Power Sensors