PD5007 -- SMART SENSORS / CUSTOM PRODUCTS, DC VOLTAGE POWER SENSORS
Comus InternationalSmart Sensors / Custom Products, DC Voltage Power SensorsPD5007
Description
Switching Voltage: 1.5 VDC Min, 60 VDC Max
Switching Current: 0.1 A Min, 2.0 A Max
Load Capacity: 12 VA Max Tungsten Load, 14 VA Max Resistive Load
Differential Tilt Angle: 15º Max
Comus International
Done
Datasheet
Description
Switching Voltage: 1.5 VDC Min, 60 VDC Max
Switching Current: 0.1 A Min, 2.0 A Max
Load Capacity: 12 VA Max Tungsten Load, 14 VA Max Resistive Load
Differential Tilt Angle: 15º Max
Smart Sensors / Custom Products, DC Voltage Power Sensors
PD5007
Smart Sensors / Custom Products, DC Voltage Power Sensors
PD5007
Switching Voltage: 1.5 VDC Min, 60 VDC Max
Switching Current: 0.1 A Min, 2.0 A Max
Load Capacity: 12 VA Max Tungsten Load, 14 VA Max Resistive Load
Differential Tilt Angle: 15º Max
Switching Voltage: 1.5 VDC Min, 60 VDC Max
Switching Current: 0.1 A Min, 2.0 A Max
Load Capacity: 12 VA Max Tungsten Load, 14 VA Max Resistive Load
Differential Tilt Angle: 15º Max
Supplier's Site
Datasheet
Technical Specifications
Comus International
Product Category
Electrical Power Sensors
Product Number
PD5007
Product Name
Smart Sensors / Custom Products, DC Voltage Power Sensors