PD5005-7TC -- SMART SENSORS / CUSTOM PRODUCTS, AC VOLTAGE POWER SENSORS
Comus InternationalSmart Sensors / Custom Products, AC Voltage Power SensorsPD5005-7TC
Description
Load Voltage range: 24 – 280 VAC
Load current range : 0.1 – 2.5 A at 23° C
Differential Angle : 15° max.
Size:
Diameter: 13.46 mm (.53in)
Length: 47.6 mm (1.875in)
ABS housing
Comus International
Done
Datasheet
Description
Load Voltage range: 24 – 280 VAC
Load current range : 0.1 – 2.5 A at 23° C
Differential Angle : 15° max.
Size:
Diameter: 13.46 mm (.53in)
Length: 47.6 mm (1.875in)
ABS housing
Smart Sensors / Custom Products, AC Voltage Power Sensors
PD5005-7TC
Smart Sensors / Custom Products, AC Voltage Power Sensors
PD5005-7TC
Load Voltage range: 24 – 280 VAC
Load current range : 0.1 – 2.5 A at 23° C
Differential Angle : 15° max.
Size:
Diameter: 13.46 mm (.53in)
Length: 47.6 mm (1.875in)
ABS housing
Load Voltage range: 24 – 280 VAC
Load current range : 0.1 – 2.5 A at 23° C
Differential Angle : 15° max.
Size:
Diameter: 13.46 mm (.53in)
Length: 47.6 mm (1.875in)
ABS housing
Supplier's Site
Datasheet
Technical Specifications
Comus International
Product Category
Electrical Power Sensors
Product Number
PD5005-7TC
Product Name
Smart Sensors / Custom Products, AC Voltage Power Sensors