PD5003 -- SMART SENSORS / CUSTOM PRODUCTS, DC VOLTAGE POWER SENSORS
Comus International
Smart Sensors / Custom Products, DC Voltage Power Sensors
PD5003
Description
Encapsulated Tilt Switch
Operating Voltage range: 1.0 – 58.0 VDC
Current range: 0.05 – 2.0 A
Differential Angle : 30° ± 5°
Black ABS Plastic Housing
Load: Resistive, Inductive, Capacitive, Tungsten
Reverse Polarity and Transient Protected
Description
Encapsulated Tilt Switch
Operating Voltage range: 1.0 – 58.0 VDC
Current range: 0.05 – 2.0 A
Differential Angle : 30° ± 5°
Black ABS Plastic Housing
Load: Resistive, Inductive, Capacitive, Tungsten
Reverse Polarity and Transient Protected
Datasheet
Suppliers
Smart Sensors / Custom Products, DC Voltage Power Sensors
PD5003
Encapsulated Tilt Switch
Operating Voltage range: 1.0 – 58.0 VDC
Current range: 0.05 – 2.0 A
Differential Angle : 30° ± 5°
Black ABS Plastic Housing
Load: Resistive, Inductive, Capacitive, Tungsten
Reverse Polarity and Transient Protected
- Encapsulated Tilt Switch
- Operating Voltage range: 1.0 – 58.0 VDC
- Current range: 0.05 – 2.0 A
- Differential Angle : 30° ± 5°
- Black ABS Plastic Housing
- Load: Resistive, Inductive, Capacitive, Tungsten
- Reverse Polarity and Transient Protected
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Power Sensors |
|
Product Number
|
PD5003 |
|
Product Name
|
Smart Sensors / Custom Products, DC Voltage Power Sensors |
Unlock Full Specs
to access all available technical data