PD5000 -- SMART SENSORS / CUSTOM PRODUCTS, AC VOLTAGE POWER SENSORS
Comus International
Smart Sensors / Custom Products, AC Voltage Power Sensors
PD5000
Description
Encapsulated Tilt Switch
Voltage range: 120 – 240 VAC
Load Current range: 1.5 – 0.75 A
Differential Angle : 10deg. Max.
Black ABS housing
Size:
Diameter: 21.5 mm (.845in)
Length: 60.0 mm (2.362in)
Description
Encapsulated Tilt Switch
Voltage range: 120 – 240 VAC
Load Current range: 1.5 – 0.75 A
Differential Angle : 10deg. Max.
Black ABS housing
Size:
Diameter: 21.5 mm (.845in)
Length: 60.0 mm (2.362in)
Datasheet
Suppliers
Smart Sensors / Custom Products, AC Voltage Power Sensors
PD5000
Encapsulated Tilt Switch
Voltage range: 120 – 240 VAC
Load Current range: 1.5 – 0.75 A
Differential Angle : 10deg. Max.
Black ABS housing
Size:
Diameter: 21.5 mm (.845in)
Length: 60.0 mm (2.362in)
- Encapsulated Tilt Switch
- Voltage range: 120 – 240 VAC
- Load Current range: 1.5 – 0.75 A
- Differential Angle : 10deg. Max.
- Black ABS housing
Size:
- Diameter: 21.5 mm (.845in)
- Length: 60.0 mm (2.362in)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Power Sensors |
|
Product Number
|
PD5000 |
|
Product Name
|
Smart Sensors / Custom Products, AC Voltage Power Sensors |
Unlock Full Specs
to access all available technical data