Comus International Proximity Sensors, Capacitive Proximity Switches PCP-F54-012

Description
F54 Protruding Plastic Housing Capacitive Sensor Style: Circular Shape Dim: 54x35mm Output Mode: PNP NC Connection mode: 3 Wire Mounting distance: 20mm, unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Capacitive Proximity Switches - PCP-F54-012 - Comus International
Clifton, NJ, USA
Proximity Sensors, Capacitive Proximity Switches
PCP-F54-012
Proximity Sensors, Capacitive Proximity Switches PCP-F54-012
F54 Protruding Plastic Housing Capacitive Sensor Style: Circular Shape Dim: 54x35mm Output Mode: PNP NC Connection mode: 3 Wire Mounting distance: 20mm, unshielded
  • F54 Protruding Plastic Housing
  • Capacitive Sensor
  • Style: Circular Shape
  • Dim: 54x35mm
  • Output Mode: PNP NC
  • Connection mode: 3 Wire
  • Mounting distance: 20mm, unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PCP-F54-012
Product Name Proximity Sensors, Capacitive Proximity Switches
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Switch Type Normally Closed
Output Load 3-Wire PNP
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors, Inductive Proximity Switches - PIP-F100-022 - Comus International
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
View Details
Proximity Sensors, Alarm & Security Switches - MCS-111 - Comus International
Specs
Operation Distance 0.4724 to 0.9843 inch (12 to 25 mm)
Electrical Output Switched / Alarm
Switch Type Normally Open (optional feature); Normally Closed (optional feature)
View Details
Proximity Sensors, Inductive Proximity Switches - PID-F100-002 - Comus International
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
View Details
Proximity Sensors, Inductive Proximity Switches - PIN-T12S-022 - Comus International
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
View Details