ORD 324S-1 -- , KOFU REED SWITCHES
Comus International
, KOFU Reed Switches
ORD 324S-1
Description
Contact Form: A
Contact Rating 10 W/VA Max.
Switching Voltage: 100 DCV.
Switching Current: 0.5 A.
Glass L: 0.551in (14.0mm) Dia: 0.08in (2.2mm)
Overall Length: .772in (19.6mm)
Description
Contact Form: A
Contact Rating 10 W/VA Max.
Switching Voltage: 100 DCV.
Switching Current: 0.5 A.
Glass L: 0.551in (14.0mm) Dia: 0.08in (2.2mm)
Overall Length: .772in (19.6mm)
Datasheet
Suppliers
Contact Form: A
Contact Rating 10 W/VA Max.
Switching Voltage: 100 DCV.
Switching Current: 0.5 A.
Glass L: 0.551in (14.0mm) Dia: 0.08in (2.2mm)
Overall Length: .772in (19.6mm)
- Contact Form: A
- Contact Rating 10 W/VA Max.
- Switching Voltage: 100 DCV.
- Switching Current: 0.5 A.
- Glass L: 0.551in (14.0mm) Dia: 0.08in (2.2mm)
- Overall Length: .772in (19.6mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
ORD 324S-1 |
|
Product Name
|
, KOFU Reed Switches |
|
Switch Type
|
Dry Reed Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Pole and Throw Specifications
Other Type (Special Application)
Other Pole and Throw Specifications
1 NC
Contact Material
Rhodium
View Details
Switch Type
Other
Current Rating
3 amps
AC Voltage Rating
250 volts
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details
Reed Switch Developments Corp.
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details