ORD 311 -- KOFU REED SWITCHES
Comus International
KOFU Reed Switches
ORD 311
Description
Contact Form: A
Switching Capacity: 1 W/VA Max.
Switching Voltage: 100 Vac/dc Max.
Switching Current: 1 A Max.
Glass Length: 0.27in (7.0mm)
Diameter: 0.07in (1.8mm)
Description
Contact Form: A
Switching Capacity: 1 W/VA Max.
Switching Voltage: 100 Vac/dc Max.
Switching Current: 1 A Max.
Glass Length: 0.27in (7.0mm)
Diameter: 0.07in (1.8mm)
Datasheet
Suppliers
Contact Form: A
Switching Capacity: 1 W/VA Max.
Switching Voltage: 100 Vac/dc Max.
Switching Current: 1 A Max.
Glass Length: 0.27in (7.0mm)
Diameter: 0.07in (1.8mm)
- Contact Form: A
- Switching Capacity: 1 W/VA Max.
- Switching Voltage: 100 Vac/dc Max.
- Switching Current: 1 A Max.
- Glass Length: 0.27in (7.0mm)
- Diameter: 0.07in (1.8mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
ORD 311 |
|
Product Name
|
KOFU Reed Switches |
|
Switch Type
|
Dry Reed Switch
|
|
Current Rating
|
1 amps
|
|
AC Voltage Rating
|
100 volts
|
|
DC Voltage Rating
|
100 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Pole and Throw Specifications
Other Type (Special Application)
Other Pole and Throw Specifications
1 NC
Contact Material
Rhodium
View Details
Switch Type
Other
Current Rating
1 amps
DC Voltage Rating
60 volts
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details
Current Rating
0.2000 amps
AC Voltage Rating
120 volts
DC Voltage Rating
30 volts
View Details