ORD 228S-1 -- , KOFU REED SWITCHES
Comus International
, KOFU Reed Switches
ORD 228S-1
Description
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 100 Vac/dc Max.
Switching Current: 0.5 A Max.
Glass L: 0.55in (14.0mm) Dia: 0.08in (2.2mm)
Description
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 100 Vac/dc Max.
Switching Current: 0.5 A Max.
Glass L: 0.55in (14.0mm) Dia: 0.08in (2.2mm)
Datasheet
Suppliers
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 100 Vac/dc Max.
Switching Current: 0.5 A Max.
Glass L: 0.55in (14.0mm) Dia: 0.08in (2.2mm)
- Contact Form: A
- Switching Capacity: 10 W/VA Max.
- Switching Voltage: 100 Vac/dc Max.
- Switching Current: 0.5 A Max.
- Glass L: 0.55in (14.0mm) Dia: 0.08in (2.2mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
ORD 228S-1 |
|
Product Name
|
, KOFU Reed Switches |
|
Switch Type
|
Dry Reed Switch
|
|
Current Rating
|
0.5000 amps
|
|
AC Voltage Rating
|
100 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Other
Current Rating
3 amps
AC Voltage Rating
250 volts
View Details
Contact Material
PGM Alloy
Current Rating
1.5 amps
AC Voltage Rating
300 volts
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details
2 suppliers