ORD 2210V -- KOFU REED SWITCHES
Comus International
KOFU Reed Switches
ORD 2210V
Description
Contact Form: A
Switching Capacity: 100 W/VA Max.
Switching Voltage: 300 Vac/dc Max.
Switching Current: 1A Max.
Glass L: 21.0mm Dia: 2.75mm
Description
Contact Form: A
Switching Capacity: 100 W/VA Max.
Switching Voltage: 300 Vac/dc Max.
Switching Current: 1A Max.
Glass L: 21.0mm Dia: 2.75mm
Datasheet
Suppliers
Contact Form: A
Switching Capacity: 100 W/VA Max.
Switching Voltage: 300 Vac/dc Max.
Switching Current: 1A Max.
Glass L: 21.0mm Dia: 2.75mm
- Contact Form: A
- Switching Capacity: 100 W/VA Max.
- Switching Voltage: 300 Vac/dc Max.
- Switching Current: 1A Max.
- Glass L: 21.0mm Dia: 2.75mm
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
ORD 2210V |
|
Product Name
|
KOFU Reed Switches |
|
Switch Type
|
Dry Reed Switch
|
|
Current Rating
|
1 amps
|
|
AC Voltage Rating
|
300 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Other
Current Rating
3 amps
AC Voltage Rating
250 volts
View Details
Pole and Throw Specifications
Other Type (Special Application)
Other Pole and Throw Specifications
SPCO
Contact Material
Iridium
View Details
HSI Sensing (Hermetic Switch, Inc.)
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details
Switch Type
Dry Reed Switch
Current Rating
0.4000 amps
AC Voltage Rating
175 volts
View Details