Glass Body Reed Switch SPST-NO 80 ~ 85AT Operate Range 120W 3A (AC/DC) 1500V Surface Mount
| DigiKey | |
|---|---|
| Product Category | Reed Switches |
| Product Number | 1835-GC1513-8085-ND |
| Product Name | Magnetic, Reed Switches |
| Switch Type | Dry Reed Switch |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
| Configuration | Normally Open (NO) |