Comus International Gunther / Comus GC 1525

Description
Contact Form: A Switching Capacity: 80 W/VA Max. Switching Voltage: 250 Vac/dc Max. Switching Current: 1.3 A Max. Glass Length: 2.047in (52.0mm) Glass Diameter: 0.213in (5.4mm)
Description
Contact Form: A Switching Capacity: 80 W/VA Max. Switching Voltage: 250 Vac/dc Max. Switching Current: 1.3 A Max. Glass Length: 2.047in (52.0mm) Glass Diameter: 0.213in (5.4mm)
Datasheet
Datasheet Summary
Powered by GS/AI

The GC 1525 is a standard reed switch featuring normally open contacts. It has a maximum switching capacity of 80 W/VA and can handle switching voltages up to 250 VAC/DC. The maximum switching current is rated at 1.3 A, with a carrying current of up to 2.0 A. The switch is constructed with rhodium contact material, ensuring reliable performance.

The device operates effectively within a temperature range of -40°C to +125°C. It has a dielectric strength of at least 800 VDC and a maximum contact resistance of 100 mO. The pull-in sensitivity ranges from 30 to 130 AT, while the drop-out sensitivity is a minimum of 25 AT. The operate time without bounce is a maximum of 3.5 ms, with a bounce time of up to 0.5 ms and a release time of 0.20 ms.

The GC 1525 is designed to withstand vibrations of up to 35 g and shocks of 50 g over an 11 ms duration. It has a typical resonant frequency of 900 Hz and a maximum operating frequency of 100 Hz. The capacitance is approximately 0.8 pF. Care should be taken when cutting or bending the switch leads to avoid damaging the glass seal.

Datasheet Summary
Powered by GS/AI

The GC 1525 is a standard reed switch featuring normally open contacts. It has a maximum switching capacity of 80 W/VA and can handle switching voltages up to 250 VAC/DC. The maximum switching current is rated at 1.3 A, with a carrying current of up to 2.0 A. The switch is constructed with rhodium contact material, ensuring reliable performance.

The device operates effectively within a temperature range of -40°C to +125°C. It has a dielectric strength of at least 800 VDC and a maximum contact resistance of 100 mO. The pull-in sensitivity ranges from 30 to 130 AT, while the drop-out sensitivity is a minimum of 25 AT. The operate time without bounce is a maximum of 3.5 ms, with a bounce time of up to 0.5 ms and a release time of 0.20 ms.

The GC 1525 is designed to withstand vibrations of up to 35 g and shocks of 50 g over an 11 ms duration. It has a typical resonant frequency of 900 Hz and a maximum operating frequency of 100 Hz. The capacitance is approximately 0.8 pF. Care should be taken when cutting or bending the switch leads to avoid damaging the glass seal.

Suppliers

Company
Product
Description
Supplier Links
Gunther / Comus - GC 1525 - Comus International
Clifton, NJ, USA
Gunther / Comus
GC 1525
Gunther / Comus GC 1525
Contact Form: A Switching Capacity: 80 W/VA Max. Switching Voltage: 250 Vac/dc Max. Switching Current: 1.3 A Max. Glass Length: 2.047in (52.0mm) Glass Diameter: 0.213in (5.4mm)
  • Contact Form: A
  • Switching Capacity: 80 W/VA Max.
  • Switching Voltage: 250 Vac/dc Max.
  • Switching Current: 1.3 A Max.
  • Glass Length: 2.047in (52.0mm)
  • Glass Diameter: 0.213in (5.4mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Reed Switches
Product Number GC 1525
Product Name Gunther / Comus
Switch Type Dry Reed Switch
Current Rating 1.3 amps
AC Voltage Rating 250 volts
DC Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Rhodium
View Details
Magnetic reed switch - BN 85 - BN 85-R-1840 -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1 amps
DC Voltage Rating 60 volts
View Details
Reed Switches - 9092679 - RS Components, Ltd.
Comus International
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications Spst-no
Contact Material Ruthenium on gold
View Details
Magnetic, Reed Switches - 374-1070-2-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
3 suppliers