GC 1523 -- GUNTHER / COMUS
Comus International
Gunther / Comus
GC 1523
Description
Contact Form: A
Switching Capacity: 120 W/VA Max.
Switching Voltage: 250 Vac/dc Max.
Switching Current: 3.0 A Max.
Glass Length: 2.047in (52.0mm)
Glass Diameter: 0.213in (5.4mm)
Description
Contact Form: A
Switching Capacity: 120 W/VA Max.
Switching Voltage: 250 Vac/dc Max.
Switching Current: 3.0 A Max.
Glass Length: 2.047in (52.0mm)
Glass Diameter: 0.213in (5.4mm)
Datasheet
Suppliers
Contact Form: A
Switching Capacity: 120 W/VA Max.
Switching Voltage: 250 Vac/dc Max.
Switching Current: 3.0 A Max.
Glass Length: 2.047in (52.0mm)
Glass Diameter: 0.213in (5.4mm)
- Contact Form: A
- Switching Capacity: 120 W/VA Max.
- Switching Voltage: 250 Vac/dc Max.
- Switching Current: 3.0 A Max.
- Glass Length: 2.047in (52.0mm)
- Glass Diameter: 0.213in (5.4mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
GC 1523 |
|
Product Name
|
Gunther / Comus |
|
Switch Type
|
Dry Reed Switch
|
|
Current Rating
|
3 amps
|
|
AC Voltage Rating
|
250 volts
|
|
DC Voltage Rating
|
250 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Other
Current Rating
1 amps
DC Voltage Rating
150 volts
View Details
Pole and Throw Specifications
Other Type (Special Application)
Other Pole and Throw Specifications
SPCO
Contact Material
PGM Alloy
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details
3 suppliers