The USB 2.0 card reader/writer provides portability and convenience when using the most popular memory cards. Its high-speed USB 2.0 interface allows immediate and effective transmission of large amounts of data between memory cards and the host computer. The card reader/writer is self-powered, hot swappable and fully Plug and Play compatible for quick and easy installation with PC or Mac computers. Windows98/2000/XP/Vi
sta/7 and Mac OS 10.2 or higher compatible. Supported media types include: MS, MS-DUO, MS PRO, MS PRO-Duo, MS Magic Gate CF I/II, CF Ultra II, CF Extreme III, Micro Drive, Magicstor SD, SDHC, miniSD, MMC-I, MMC-II, MMC4.0, MMC Dual Voltage Micro SD (T-Flash) M2 XD
*Some cards may require adapter
The USB 2.0 card reader/writer provides portability and convenience when using the most popular memory cards. Its high-speed USB 2.0 interface allows immediate and effective transmission of large amounts of data between memory cards and the host computer. The card reader/writer is self-powered, hot swappable and fully Plug and Play compatible for quick and easy installation with PC or Mac computers. Windows98/2000/XP/Vista/7 and Mac OS 10.2 or higher compatible.
Supported media types include:
- MS, MS-DUO, MS PRO, MS PRO-Duo, MS Magic Gate
- CF I/II, CF Ultra II, CF Extreme III, Micro Drive, Magicstor
- SD, SDHC, miniSD, MMC-I, MMC-II, MMC4.0, MMC Dual Voltage
- Micro SD (T-Flash)
- M2
- XD
*Some cards may require adapter