Compass Electronics Solutions System on Module OMAP-L138 SOM-M1

Description
The OMAP-L138 System on Module (SOM) is a compact, product-ready hardware and software solution that fast forwards embedded designs while reducing risk and controlling cost. Based on Texas Instruments’ OMAP-L138 processor and designed in the SOM-M1 form factor, the OMAP-L138 module offers essential features for handheld and embedded networking applications. The OMAP-L138 SOM-M1 features the superset OMAP-L138 processor, but also supports the TMS320C6748 digital signal processor (DSP). The OMAP-L138 SOM-M1 brings the industry leading low power ARM926 core to a small, off-the-shelf solution. The standard SOM-M1 form factor allows developers to reuse existing baseboard designs when upgrading to new OMAP processors, which extends roadmap possibilities for their end-product. Two Zoom™ Development Kit options allow developers to choose the platform best suited to their application needs. By starting with the corresponding Zoom Development Kit, engineers can write application software on the same hardware that will be used in their final product. The compact size of the OMAP-L138 SOM-M1 is ideal for medical patient monitoring wearables and other portable instrumentation applications; the built-in Serial ATA (SATA) controller provides fast access to large capacity storage devices. For medical, industrial, audio, and communication products, the OMAP-L138 SOM‑M1 allows for powerful versatility, long-life, and greener products.
Datasheet
Description
The OMAP-L138 System on Module (SOM) is a compact, product-ready hardware and software solution that fast forwards embedded designs while reducing risk and controlling cost. Based on Texas Instruments’ OMAP-L138 processor and designed in the SOM-M1 form factor, the OMAP-L138 module offers essential features for handheld and embedded networking applications. The OMAP-L138 SOM-M1 features the superset OMAP-L138 processor, but also supports the TMS320C6748 digital signal processor (DSP). The OMAP-L138 SOM-M1 brings the industry leading low power ARM926 core to a small, off-the-shelf solution. The standard SOM-M1 form factor allows developers to reuse existing baseboard designs when upgrading to new OMAP processors, which extends roadmap possibilities for their end-product. Two Zoom™ Development Kit options allow developers to choose the platform best suited to their application needs. By starting with the corresponding Zoom Development Kit, engineers can write application software on the same hardware that will be used in their final product. The compact size of the OMAP-L138 SOM-M1 is ideal for medical patient monitoring wearables and other portable instrumentation applications; the built-in Serial ATA (SATA) controller provides fast access to large capacity storage devices. For medical, industrial, audio, and communication products, the OMAP-L138 SOM‑M1 allows for powerful versatility, long-life, and greener products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
System on Module - OMAP-L138 SOM-M1 - Compass Electronics Solutions
Eden Prairie, MN, United States
System on Module
OMAP-L138 SOM-M1
System on Module OMAP-L138 SOM-M1
The OMAP-L138 System on Module (SOM) is a compact, product-ready hardware and software solution that fast forwards embedded designs while reducing risk and controlling cost. Based on Texas Instruments’ OMAP-L138 processor and designed in the SOM-M1 form factor, the OMAP-L138 module offers essential features for handheld and embedded networking applications. The OMAP-L138 SOM-M1 features the superset OMAP-L138 processor, but also supports the TMS320C6748 digital signal processor (DSP). The OMAP-L138 SOM-M1 brings the industry leading low power ARM926 core to a small, off-the-shelf solution. The standard SOM-M1 form factor allows developers to reuse existing baseboard designs when upgrading to new OMAP processors, which extends roadmap possibilities for their end-product. Two Zoom™ Development Kit options allow developers to choose the platform best suited to their application needs. By starting with the corresponding Zoom Development Kit, engineers can write application software on the same hardware that will be used in their final product. The compact size of the OMAP-L138 SOM-M1 is ideal for medical patient monitoring wearables and other portable instrumentation applications; the built-in Serial ATA (SATA) controller provides fast access to large capacity storage devices. For medical, industrial, audio, and communication products, the OMAP-L138 SOM‑M1 allows for powerful versatility, long-life, and greener products.

The OMAP-L138 System on Module (SOM) is a compact, product-ready hardware and software solution that fast forwards embedded designs while reducing risk and controlling cost.

Based on Texas Instruments’ OMAP-L138 processor and designed in the SOM-M1 form factor, the OMAP-L138 module offers essential features for handheld and embedded networking applications. The OMAP-L138 SOM-M1 features the superset OMAP-L138 processor, but also supports the TMS320C6748 digital signal processor (DSP).

The OMAP-L138 SOM-M1 brings the industry leading low power ARM926 core to a small, off-the-shelf solution. The standard SOM-M1 form factor allows developers to reuse existing baseboard designs when upgrading to new OMAP processors, which extends roadmap possibilities for their end-product.

Two Zoom™ Development Kit options allow developers to choose the platform best suited to their application needs. By starting with the corresponding Zoom Development Kit, engineers can write application software on the same hardware that will be used in their final product.

The compact size of the OMAP-L138 SOM-M1 is ideal for medical patient monitoring wearables and other portable instrumentation applications; the built-in Serial ATA (SATA) controller provides fast access to large capacity storage devices. For medical, industrial, audio, and communication products, the OMAP-L138 SOM‑M1 allows for powerful versatility, long-life, and greener products.

Supplier's Site Datasheet

Technical Specifications

  Compass Electronics Solutions
Product Category Single Board Computers (SBC)
Product Number OMAP-L138 SOM-M1
Product Name System on Module
Processor / CPU Dual core ARM926EJ-S and C6748 VLIW digital signal processor
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIMB-588QM-0AB1U-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 128000 MB
Ports USB
View Details
3.5
Specs
Processor / CPU Intel Celeron; Intel Itanium; Intel® Core 2 Duo / Celeron®; Quad Core Intel® i7 and i5; Dual Core Intel® i3
Computer Bus PCIe; USB
CPU Speed 1600 to 2200 MHz
View Details
System on Module - OMAP35x Torpedo™ SOM - Compass Electronics Solutions
Compass Electronics Solutions
Specs
Processor / CPU DM3732
Ports Serial Interface; USB
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details