Compass Electronics Solutions System on Module AM1808 SOM-M1

Description
The AM1808 System on Module (SOM) is a compact, product-ready hardware and software solution that fast forwards embedded designs while reducing risk and controlling cost. Based on Texas Instruments’ Sitara™ ARM® AM1808 microprocessor and designed in the SOM-M1 form factor, the AM1808 module offers essential features for handheld and embedded networking applications. The AM1808 SOM-M1 brings the industry leading low power ARM926 core to a small, off-the-shelf solution. The standard SOM-M1 form factor allows developers to reuse existing baseboard designs when upgrading to new Sitara processors, which extends roadmap possibilities for their end-product. Two Zoom™ Development Kit options allow developers to choose the platform best suited to their application needs. By starting with the corresponding Zoom Development Kit, engineers can write application software on the same hardware that will be used in their final product. The compact size of the AM1808 SOM-M1 is ideal for medical patient monitoring wearables and other portable instrumentation applications; the built-in Serial ATA (SATA) controller provides fast access to large capacity storage devices. For medical, industrial, audio, and communication products, the AM1808 SOM-M1 allows for powerful versatility, long-life, and greener products.
Datasheet
Description
The AM1808 System on Module (SOM) is a compact, product-ready hardware and software solution that fast forwards embedded designs while reducing risk and controlling cost. Based on Texas Instruments’ Sitara™ ARM® AM1808 microprocessor and designed in the SOM-M1 form factor, the AM1808 module offers essential features for handheld and embedded networking applications. The AM1808 SOM-M1 brings the industry leading low power ARM926 core to a small, off-the-shelf solution. The standard SOM-M1 form factor allows developers to reuse existing baseboard designs when upgrading to new Sitara processors, which extends roadmap possibilities for their end-product. Two Zoom™ Development Kit options allow developers to choose the platform best suited to their application needs. By starting with the corresponding Zoom Development Kit, engineers can write application software on the same hardware that will be used in their final product. The compact size of the AM1808 SOM-M1 is ideal for medical patient monitoring wearables and other portable instrumentation applications; the built-in Serial ATA (SATA) controller provides fast access to large capacity storage devices. For medical, industrial, audio, and communication products, the AM1808 SOM-M1 allows for powerful versatility, long-life, and greener products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
System on Module - AM1808 SOM-M1 - Compass Electronics Solutions
Eden Prairie, MN, United States
System on Module
AM1808 SOM-M1
System on Module AM1808 SOM-M1
The AM1808 System on Module (SOM) is a compact, product-ready hardware and software solution that fast forwards embedded designs while reducing risk and controlling cost. Based on Texas Instruments’ Sitara™ ARM® AM1808 microprocessor and designed in the SOM-M1 form factor, the AM1808 module offers essential features for handheld and embedded networking applications. The AM1808 SOM-M1 brings the industry leading low power ARM926 core to a small, off-the-shelf solution. The standard SOM-M1 form factor allows developers to reuse existing baseboard designs when upgrading to new Sitara processors, which extends roadmap possibilities for their end-product. Two Zoom™ Development Kit options allow developers to choose the platform best suited to their application needs. By starting with the corresponding Zoom Development Kit, engineers can write application software on the same hardware that will be used in their final product. The compact size of the AM1808 SOM-M1 is ideal for medical patient monitoring wearables and other portable instrumentation applications; the built-in Serial ATA (SATA) controller provides fast access to large capacity storage devices. For medical, industrial, audio, and communication products, the AM1808 SOM-M1 allows for powerful versatility, long-life, and greener products.

The AM1808 System on Module (SOM) is a compact, product-ready hardware and software solution that fast forwards embedded designs while reducing risk and controlling cost.

Based on Texas Instruments’ Sitara™ ARM® AM1808 microprocessor and designed in the SOM-M1 form factor, the AM1808 module offers essential features for handheld and embedded networking applications.

The AM1808 SOM-M1 brings the industry leading low power ARM926 core to a small, off-the-shelf solution. The standard SOM-M1 form factor allows developers to reuse existing baseboard designs when upgrading to new Sitara processors, which extends roadmap possibilities for their end-product.

Two Zoom™ Development Kit options allow developers to choose the platform best suited to their application needs. By starting with the corresponding Zoom Development Kit, engineers can write application software on the same hardware that will be used in their final product.

The compact size of the AM1808 SOM-M1 is ideal for medical patient monitoring wearables and other portable instrumentation applications; the built-in Serial ATA (SATA) controller provides fast access to large capacity storage devices. For medical, industrial, audio, and communication products, the AM1808 SOM-M1 allows for powerful versatility, long-life, and greener products.

Supplier's Site Datasheet

Technical Specifications

  Compass Electronics Solutions
Product Category Single Board Computers (SBC)
Product Number AM1808 SOM-M1
Product Name System on Module
Processor / CPU Sitara AM1808
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIMB-233G2-U3A1E-ND - DigiKey
Specs
CPU Speed 2400 MHz
Features Watchdog Timer
Main Memory 0 to 64000 MB
View Details
System on Module - OMAP-L138 SOM-M1 - Compass Electronics Solutions
Compass Electronics Solutions
Specs
Processor / CPU Dual core ARM926EJ-S and C6748 VLIW digital signal processor
Ports Serial Interface; USB
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
 - IPC-HP42R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel Celeron
Computer Bus PC/104 (PC/104-Plus, EBX, ETX)
CPU Speed 600 to 1000 MHz
View Details