The UT2-P Series Unified Torque Tubes are pneumatic torque reaction tools designed for assembly applications requiring up to 150 ft-lb (200 Nm) of torque and a pneumatic lift capacity of up to 50 lbs. They feature a stroke range of 12 to 30 inches and a retracted length ranging from 34 to 90 inches depending on rail and stroke selection. Integrated with Unified rail systems including ETA-3, ETA-4, and ETA-8, the units provide ergonomic, zero-gravity operation to reduce operator fatigue and enable smooth, reliable performance through high-quality bearings and easy-maintenance wear components.
Smooth, reliable operation by design. UT2 Unified Torque Tubes provide robust, uniform control with an easy-to-use ergonomic design that increases safety while reducing operator fatigue during torquing and other general assembly applications. Available in pneumatic and spring balancer styles, our UT2 Torque Tubes are ideal for use in any industry that requires an assembler to torque bolts or support unbalanced loads, such as automotive, heavy industrial applications, and general assembly.
SPECIFICATIONS
• Max torque = 150FT-LB [200Nm]
• Pneumatic lift capacity up to 50 lbs. Spring Balancer lift capacity up to 25 lbs.
• Stroke range from 12 inches to 30 inches
• Retracted length range: 34 inches to 90 inches.
BENEFITS & FEATURES ERGONOMIC DESIGN
Designed to absorb torque reaction from fastening devices, UT2 Torque Tubes reduce fatigue and impact on the operator.
ZERO-GRAVITY OPERATION
As products move down the assembly line, operators do not need to lift, hold, position, or feel the assembly torque, resulting in increased operator efficiency and reduced fatigue.
ROBUST AND DURABLE
Built with high-quality bearings, Torque Tubes enable smooth and reliable operation while ensuring long product life.
SIMPLIFIED MAINTAINANCE
Reduces downtime for maintenance with easy-to-change-out wear parts.
EASY INTEGRATION
Easily combined with existing Unified rail systems, including ETA 3, 4, 5 and 8, to create a complete load positioning and torquing system for your application needs. Conveniently adapt tool holders and other fixtures to the Torque Tube for flexibility and changeout as the application requires.
| Columbus McKinnon Corporation | |
|---|---|
| Product Category | Tool Support Systems |
| Product Number | UT2-P Series |
| Product Name | Torque Tubes |