Columbia Research Labs, Inc. Strain Sensor DT3625-2

Description
Columbia's Strain Sensors measure fatigue loading experienced by aircraft under various conditions of speed, weight and mission configuration more accurately than by older, less accurate counting accelerometer methods. These sensors allow critical undercarriage structures and surfaces to be more accurately monitored for potential fatigue damage induced by thousands of flight hours, high stress maneuvers and landings. The simplicity and reliability of these sensors also makes them suitable for routine use in the laboratory. Series DT3625 sensors were developed in response to the need for fatigue measurements in tight spaces, and these sensors offer all the accuracy, ruggedness and ease of installation of the flight-qualified Series DTD2684 sensors. Models are available to compensate materials commonly used in aircraft structural fabrication. Columbia Model 5802 Strain Gage Amplifier is designed to amplify the sensor signals providing both strain and temperature outputs. Features Smallest Size Self Temperature Compensating Ease of Installation High Output - Two Active Arms
Datasheet
Description
Columbia's Strain Sensors measure fatigue loading experienced by aircraft under various conditions of speed, weight and mission configuration more accurately than by older, less accurate counting accelerometer methods. These sensors allow critical undercarriage structures and surfaces to be more accurately monitored for potential fatigue damage induced by thousands of flight hours, high stress maneuvers and landings. The simplicity and reliability of these sensors also makes them suitable for routine use in the laboratory. Series DT3625 sensors were developed in response to the need for fatigue measurements in tight spaces, and these sensors offer all the accuracy, ruggedness and ease of installation of the flight-qualified Series DTD2684 sensors. Models are available to compensate materials commonly used in aircraft structural fabrication. Columbia Model 5802 Strain Gage Amplifier is designed to amplify the sensor signals providing both strain and temperature outputs. Features Smallest Size Self Temperature Compensating Ease of Installation High Output - Two Active Arms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Sensor - DT3625-2 - Columbia Research Labs, Inc.
Woodlyn, PA, USA
Strain Sensor
DT3625-2
Strain Sensor DT3625-2
Columbia's Strain Sensors measure fatigue loading experienced by aircraft under various conditions of speed, weight and mission configuration more accurately than by older, less accurate counting accelerometer methods. These sensors allow critical undercarriage structures and surfaces to be more accurately monitored for potential fatigue damage induced by thousands of flight hours, high stress maneuvers and landings. The simplicity and reliability of these sensors also makes them suitable for routine use in the laboratory. Series DT3625 sensors were developed in response to the need for fatigue measurements in tight spaces, and these sensors offer all the accuracy, ruggedness and ease of installation of the flight-qualified Series DTD2684 sensors. Models are available to compensate materials commonly used in aircraft structural fabrication. Columbia Model 5802 Strain Gage Amplifier is designed to amplify the sensor signals providing both strain and temperature outputs. Features Smallest Size Self Temperature Compensating Ease of Installation High Output - Two Active Arms

Columbia's Strain Sensors measure fatigue loading experienced by aircraft under various conditions of speed, weight and mission configuration more accurately than by older, less accurate counting accelerometer methods. These sensors allow critical undercarriage structures and surfaces to be more accurately monitored for potential fatigue damage induced by thousands of flight hours, high stress maneuvers and landings. The simplicity and reliability of these sensors also makes them suitable for routine use in the laboratory.

Series DT3625 sensors were developed in response to the need for fatigue measurements in tight spaces, and these sensors offer all the accuracy, ruggedness and ease of installation of the flight-qualified Series DTD2684 sensors. Models are available to compensate materials commonly used in aircraft structural fabrication. Columbia Model 5802 Strain Gage Amplifier is designed to amplify the sensor signals providing both strain and temperature outputs.

Features

  • Smallest Size
  • Self Temperature Compensating
  • Ease of Installation
  • High Output - Two Active Arms
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Strain Gauges
Product Number DT3625-2
Product Name Strain Sensor
Termination Options Leads
Features Encapsulated
Construction Electrical Resistance
Arrangement Uniaxial
Specialty Application Residual Stress; Monitoring Fatigue Damage
Unlock Full Specs
to access all available technical data

Similar Products

Strain gauge 1.5/120GE LY15 - 1-LY15-1.5/120GE - Hottinger Brüel & Kjær A/S
Specs
Termination Options Solder tabs with strain relief
Arrangement Linear
Specialty Application Stress Analysis / structural testing
View Details
Strain Gauges - 2042770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grid Length 5.91 inch (150 mm)
Carrier Length 5.91 inch (150 mm)
Carrier Width 1.57 inch (40 mm)
View Details