Columbia Research Labs, Inc. Inline Charge Converter 5810

Description
Columbia Series 5810 Inline Charge Converters are designed to convert the charge signal from a high impedance piezoelectric sensor into a voltage signal with low impedance, eliminating the need for costly charge amplifiers in many applications. The device can be used with all Columbia non-integrated piezoelectric accelerometers and pressure sensors. Available in three fixed gain settings of 0.1, 1, and 10 mV/pC, the charge converters require a constant current power source as provided by Columbia Model 5421 (single channel) or Model 5425 (4 channel) Constant Current Supply. Series 5810 Inline Charge Converters are ideal for applications where a low impedance sensor cannot withstand high temperature environments due to limitations of its internal electronics. Features Choice of Three Gain Versions Two-Wire Configuration Wide Frequency Response Rugged Small Package
Datasheet
Description
Columbia Series 5810 Inline Charge Converters are designed to convert the charge signal from a high impedance piezoelectric sensor into a voltage signal with low impedance, eliminating the need for costly charge amplifiers in many applications. The device can be used with all Columbia non-integrated piezoelectric accelerometers and pressure sensors. Available in three fixed gain settings of 0.1, 1, and 10 mV/pC, the charge converters require a constant current power source as provided by Columbia Model 5421 (single channel) or Model 5425 (4 channel) Constant Current Supply. Series 5810 Inline Charge Converters are ideal for applications where a low impedance sensor cannot withstand high temperature environments due to limitations of its internal electronics. Features Choice of Three Gain Versions Two-Wire Configuration Wide Frequency Response Rugged Small Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Charge Converter - 5810 - Columbia Research Labs, Inc.
Woodlyn, PA, USA
Inline Charge Converter
5810
Inline Charge Converter 5810
Columbia Series 5810 Inline Charge Converters are designed to convert the charge signal from a high impedance piezoelectric sensor into a voltage signal with low impedance, eliminating the need for costly charge amplifiers in many applications. The device can be used with all Columbia non-integrated piezoelectric accelerometers and pressure sensors. Available in three fixed gain settings of 0.1, 1, and 10 mV/pC, the charge converters require a constant current power source as provided by Columbia Model 5421 (single channel) or Model 5425 (4 channel) Constant Current Supply. Series 5810 Inline Charge Converters are ideal for applications where a low impedance sensor cannot withstand high temperature environments due to limitations of its internal electronics. Features Choice of Three Gain Versions Two-Wire Configuration Wide Frequency Response Rugged Small Package

Columbia Series 5810 Inline Charge Converters are designed to convert the charge signal from a high impedance piezoelectric sensor into a voltage signal with low impedance, eliminating the need for costly charge amplifiers in many applications. The device can be used with all Columbia non-integrated piezoelectric accelerometers and pressure sensors.

Available in three fixed gain settings of 0.1, 1, and 10 mV/pC, the charge converters require a constant current power source as provided by Columbia Model 5421 (single channel) or Model 5425 (4 channel) Constant Current Supply. Series 5810 Inline Charge Converters are ideal for applications where a low impedance sensor cannot withstand high temperature environments due to limitations of its internal electronics.

Features

  • Choice of Three Gain Versions
  • Two-Wire Configuration
  • Wide Frequency Response
  • Rugged Small Package
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Signal Conditioners
Product Number 5810
Product Name Inline Charge Converter
Form Factor Cable Harness
Outputs Analog Voltage Output
User Interface None
Application General Lab & Industrial
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
CC-Link Certified Digital Signal Conditioner - SANTEST GYCL-201 - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details
Isolation, Si84xx Digital Isolators - Si8442AA-IS1 - Skyworks Solutions, Inc.
Specs
Signal Conditioning SigIsol
Form Factor NB SOIC16
Outputs Analog Voltage Output
View Details