The Models 5003 and 5003-HT Piezoelectric Accelerometers are small, lightweight sensors with low sensitivity of 1 picoCoulomb/g making them excellent selections for most shock work. The high natural frequency imparts last response of less than 20 microseconds for shocks to 20,000g.
The units incorporate a ring-shear crystal mass assembly within a stainless steel body to provide an extremely reliable sensor that is virtually insensitive to environmental inputs such as base bending and thermal transients. The grounded case construction provides tight mechanical coupling which yields accurate, wideband shock and vibration data. These accelerometers feature a 10-32 side connector and are provided with a 10" low-noise coaxial cable. The Model 5003-HT will operate in environments up to +500 Deg. F.
Features
| Columbia Research Labs, Inc. | |
|---|---|
| Product Category | Vibration Sensors |
| Product Number | 5003 |
| Product Name | General Purpose Piezoelectric Accelerometer |
| Measurement Axes | Single |
| Device Category | Sensor / Transducer |
| Sensor Outputs | Acceleration |
| Sensor Mounting | Stud/Bolt |
| Features | Environmentally / Hermetically Sealed |