Colson Caster Corporation Peforma Rubber Wheel 5.00008.459

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Peforma Rubber Wheel
5.00008.459
Peforma Rubber Wheel 5.00008.459

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 5.00008.459
Product Name Peforma Rubber Wheel
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 675 lbs (306 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3337838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 800 lbs (363 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Phenolic Wheel - W-10-PHN-9400-C-1 (No Bushing) - Caster Warehouse Inc.
Specs
Wheel Type Phenolic
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 10 inch (254 mm)
View Details