Colson Caster Corporation Polyurethane Tread & Molded Nylon Wheel 5.00005.921

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Polyurethane Tread & Molded Nylon Wheel
5.00005.921
Polyurethane Tread & Molded Nylon Wheel 5.00005.921

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 5.00005.921
Product Name Polyurethane Tread & Molded Nylon Wheel
Wheel Type Poly/Plastic
Maximum Load 750 lbs (340 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
Hub Length 2.19 inch (55.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 760962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 11.81 inch (300 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Guide Wheels - LV-series - LV203 -  - FHD Bearings Co., Ltd.
Specs
Maximum Load 3727 lbs (1690 kg)
View Details
Caster Wheel - 1318837 - Reid Supply
Colson Caster Corporation
Specs
Wheel Type Metal; Cast Iron
Maximum Load 1250 lbs (567 kg)
Wheel Diameter 8 inch (203 mm)
View Details