Colson Caster Corporation Phenolic Wheel 5.00003.331

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Phenolic Wheel
5.00003.331
Phenolic Wheel 5.00003.331

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 5.00003.331
Product Name Phenolic Wheel
Wheel Type Phenolic
Maximum Load 700 lbs (317 kg)
Wheel Diameter 3.25 inch (82.55 mm)
Wheel Width 2 inch (50.8 mm)
Hub Length 2.19 inch (55.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 750755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
Guide Wheels - V-Groove Bearings - SZV3-12ZZ -  - FHD Bearings Co., Ltd.
Specs
Wheel Type V-grooved; Stainless
Maximum Load 122 lbs (55.26 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Phenolic
Maximum Load 800 lbs (363 kg)
Wheel Diameter 6 inch (152 mm)
View Details