Colson Caster Corporation 2 Series 2.04256.91

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
2 Series
2.04256.91
2 Series 2.04256.91

Technical Specifications

  Colson Caster Corporation
Product Category Casters
Product Number 2.04256.91
Product Name 2 Series
Caster Type Swivel Plate Caster
Wheel Type Poly/Plastic; Polyurethane HI-TECH
Features Brake (optional feature)
Specialty Applications Food Service; Medical
Maximum Load 275 lbs (125 kg)
Unlock Full Specs
to access all available technical data

Similar Products

 - 393649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 2.95 inch (75 mm)
View Details
Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
Heavy duty pressed steel castor - 461NY - Plasticwheels Ltd.
Specs
Caster Type Swivel Plate Caster
Wheel Diameter 3.94 inch (100 mm)
Bearing Type Plain Bearing
View Details
Wire Shelving - Casters - WR-PS -  - Quantum Storage Systems
Quantum Storage Systems
Specs
Caster Type Stem Caster; Wheel Caster
Wheel Type Pneumatic
Maximum Load 325 lbs (147 kg)
View Details