ESAB Welding and Cutting Products Air/Water Cooled Torches TXH

Description
Features TXH torches are designed to provide the utmost in convenience, versatility, and ergonomics to the welder‚‚ Choose between air-cooled and water-cooled versions, with or without gas valve, and with or without a flexible neck to suit specific applications ‚‚The torch heads are manufactured with high temperature resistant silicone rubber insulation ‚‚All copper components ensure cooler running temperatures and maximum current capacity ‚‚Integrated dual soft grips ensure the handle remains in place with minimal grip pressure ‚‚Positioning of the torch is made easier by the combination of knuckle joints and a flexible leather section covering the first 31.5 in. (800 mm) of the torch immediately behind the handle
Description
Features TXH torches are designed to provide the utmost in convenience, versatility, and ergonomics to the welder‚‚ Choose between air-cooled and water-cooled versions, with or without gas valve, and with or without a flexible neck to suit specific applications ‚‚The torch heads are manufactured with high temperature resistant silicone rubber insulation ‚‚All copper components ensure cooler running temperatures and maximum current capacity ‚‚Integrated dual soft grips ensure the handle remains in place with minimal grip pressure ‚‚Positioning of the torch is made easier by the combination of knuckle joints and a flexible leather section covering the first 31.5 in. (800 mm) of the torch immediately behind the handle

Suppliers

Company
Product
Description
Supplier Links
Air/Water Cooled Torches - TXH - ESAB Welding and Cutting Products
Florence, SC, USA
Air/Water Cooled Torches
TXH
Air/Water Cooled Torches TXH
Features TXH torches are designed to provide the utmost in convenience, versatility, and ergonomics to the welder‚‚ Choose between air-cooled and water-cooled versions, with or without gas valve, and with or without a flexible neck to suit specific applications ‚‚The torch heads are manufactured with high temperature resistant silicone rubber insulation ‚‚All copper components ensure cooler running temperatures and maximum current capacity ‚‚Integrated dual soft grips ensure the handle remains in place with minimal grip pressure ‚‚Positioning of the torch is made easier by the combination of knuckle joints and a flexible leather section covering the first 31.5 in. (800 mm) of the torch immediately behind the handle

Features

  • TXH torches are designed to provide the utmost in convenience, versatility, and ergonomics to the welder‚‚
  • Choose between air-cooled and water-cooled versions, with or without gas valve, and with or without a flexible neck to suit specific applications
  • ‚‚The torch heads are manufactured with high temperature resistant silicone rubber insulation
  • ‚‚All copper components ensure cooler running temperatures and maximum current capacity
  • ‚‚Integrated dual soft grips ensure the handle remains in place with minimal grip pressure
  • ‚‚Positioning of the torch is made easier by the combination of knuckle joints and a flexible leather section covering the first 31.5 in. (800 mm) of the torch immediately behind the handle
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Welding, Brazing, and Soldering Equipment
Product Number TXH
Product Name Air/Water Cooled Torches
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Desoldering Nozzles - 104395 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Multi-Purpose Welding System - A2S Mini Master - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Maximum Duty Cycle 1 %
View Details
High Productivity Boiler Refractory Electric Arc Stud Welder - Nelweld® N4000™ Automated Boiler System - Nelson Fastener Systems
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
View Details