ESAB Welding and Cutting ProductsTigrod LA-GTAW ProductsTigrod ER80S-B8
Description
Features
ER80S-B8 is a non-copper-coated solid wire for TIG welding requiring creep strength. This 9% Chromium - 1% Molybdenum TIG rod is used to weld 9% Chromium - 1% Molybdenum steels (ASTM Section IX, P No 5B, Group 1) such as ASTM A335 Grade P9 or ASTM A213 Grade T9. Tigrod products are embossed on opposite ends with the alloy identification.
Industries
Power Generation
Welding Process
Welding-GTAW (TIG - Tungsten Inert Gas )
ESAB Welding and Cutting Products
Done
Description
Features
ER80S-B8 is a non-copper-coated solid wire for TIG welding requiring creep strength. This 9% Chromium - 1% Molybdenum TIG rod is used to weld 9% Chromium - 1% Molybdenum steels (ASTM Section IX, P No 5B, Group 1) such as ASTM A335 Grade P9 or ASTM A213 Grade T9. Tigrod products are embossed on opposite ends with the alloy identification.
Industries
Power Generation
Welding Process
Welding-GTAW (TIG - Tungsten Inert Gas )
Features
ER80S-B8 is a non-copper-coated solid wire for TIG welding requiring creep strength. This 9% Chromium - 1% Molybdenum TIG rod is used to weld 9% Chromium - 1% Molybdenum steels (ASTM Section IX, P No 5B, Group 1) such as ASTM A335 Grade P9 or ASTM A213 Grade T9. Tigrod products are embossed on opposite ends with the alloy identification.
Industries
Power Generation
Welding Process
Welding-GTAW (TIG - Tungsten Inert Gas )
Features
ER80S-B8 is a non-copper-coated solid wire for TIG welding requiring creep strength. This 9% Chromium - 1% Molybdenum TIG rod is used to weld 9% Chromium - 1% Molybdenum steels (ASTM Section IX, P No 5B, Group 1) such as ASTM A335 Grade P9 or ASTM A213 Grade T9. Tigrod products are embossed on opposite ends with the alloy identification.
Applications / Materials Joined
Low Alloy for Single or Multiple Pass Welding on up to 19 Mm (3/4 In) Thicknesses, Truck Bodies, Tanks, Hoppers, Racks and Scaffolding
Joining Process / Product Form
Flux Cored Wire
Diameter / Thickness
0.0450 to 0.0781 inch (1.14 to 1.98 mm)