ESAB Welding and Cutting Products Sureweld Mild Steel Electrodes Sureweld 7024

Description
Features Sureweld 7024 is a high speed, heavy-coated, iron powder electrode for high deposition rates on horizontal and downhand welding. Excellent operator appeal, produces equal 45° fillets, thereby eliminating over welding. Excellent bead appearance and self-cleaning slag. This electrode has good weldability and superior mechanical properties. It is particularly useful in obtaining increased penetration with little or no root porosity in horizontal or positioned fillets. Sureweld 7024 is ideal for making high speed horizontal fillet and lap welds on mild and some alloy steels, such as earthmoving and construction equipment, truck bodies, ships, barges and railcars. Sureweld 7024 exceeds the AWS A5.1 elongation% and Charpy v-notch requirements for 7024-1. Industries Barges Industrial and General Fabrication Mobile Equipment Railcars Welding Process Welding-SMAW/MMA (Stick)
Description
Features Sureweld 7024 is a high speed, heavy-coated, iron powder electrode for high deposition rates on horizontal and downhand welding. Excellent operator appeal, produces equal 45° fillets, thereby eliminating over welding. Excellent bead appearance and self-cleaning slag. This electrode has good weldability and superior mechanical properties. It is particularly useful in obtaining increased penetration with little or no root porosity in horizontal or positioned fillets. Sureweld 7024 is ideal for making high speed horizontal fillet and lap welds on mild and some alloy steels, such as earthmoving and construction equipment, truck bodies, ships, barges and railcars. Sureweld 7024 exceeds the AWS A5.1 elongation% and Charpy v-notch requirements for 7024-1. Industries Barges Industrial and General Fabrication Mobile Equipment Railcars Welding Process Welding-SMAW/MMA (Stick)

Suppliers

Company
Product
Description
Supplier Links
Sureweld Mild Steel Electrodes - Sureweld 7024 - ESAB Welding and Cutting Products
Florence, SC, USA
Sureweld Mild Steel Electrodes
Sureweld 7024
Sureweld Mild Steel Electrodes Sureweld 7024
Features Sureweld 7024 is a high speed, heavy-coated, iron powder electrode for high deposition rates on horizontal and downhand welding. Excellent operator appeal, produces equal 45° fillets, thereby eliminating over welding. Excellent bead appearance and self-cleaning slag. This electrode has good weldability and superior mechanical properties. It is particularly useful in obtaining increased penetration with little or no root porosity in horizontal or positioned fillets. Sureweld 7024 is ideal for making high speed horizontal fillet and lap welds on mild and some alloy steels, such as earthmoving and construction equipment, truck bodies, ships, barges and railcars. Sureweld 7024 exceeds the AWS A5.1 elongation% and Charpy v-notch requirements for 7024-1. Industries Barges Industrial and General Fabrication Mobile Equipment Railcars Welding Process Welding-SMAW/MMA (Stick)

Features

  • Sureweld 7024 is a high speed, heavy-coated, iron powder electrode for high deposition rates on horizontal and downhand welding. Excellent operator appeal, produces equal 45° fillets, thereby eliminating over welding. Excellent bead appearance and self-cleaning slag. This electrode has good weldability and superior mechanical properties. It is particularly useful in obtaining increased penetration with little or no root porosity in horizontal or positioned fillets. Sureweld 7024 is ideal for making high speed horizontal fillet and lap welds on mild and some alloy steels, such as earthmoving and construction equipment, truck bodies, ships, barges and railcars. Sureweld 7024 exceeds the AWS A5.1 elongation% and Charpy v-notch requirements for 7024-1.

Industries

  • Barges
  • Industrial and General Fabrication
  • Mobile Equipment
  • Railcars

Welding Process

  • Welding-SMAW/MMA (Stick)
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Filler Alloys and Consumables
Product Number Sureweld 7024
Product Name Sureweld Mild Steel Electrodes
Joining Process / Product Form Flux coated stick or electrode for welding or brazing.
Tensile Strength (UTS) 79770 psi (56141 m H2O)
Yield Strength (YS) 71068 psi (50016 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 6246640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0394 inch (1 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
Liquid Solder Flux - ALPHA ® EF-8800HF Liquid Soldering Flux - MacDermid Alpha Electronics Solutions
Specs
Solder Alloy Lead Free
Fluxes & Cleaners Soldering Flux / Rosin
View Details
Specs
Joining Process / Product Form Braze or solder in the form of a paste. (optional feature); Powder (optional feature); Strip, sheet or foil (optional feature); Solid wire or rod (optional feature)
Melting Range 1832 to 1886 F (1000 to 1030 C)
View Details
Welding Consumable - Stick Electrodes - Excalibur®  11018M MR - Lincoln Electric Co. (The)
Specs
Applications / Materials Joined Quenched and Tempered Steels, Such as T1, A514, A517 and A709, General Fabrication of High Strength Steels, Crane Booms, Trailer Frames
Joining Process / Product Form Stick (SMAW) Electrode
Diameter / Thickness 0.0938 to 0.1875 inch (2.38 to 4.76 mm)
View Details