Spoolarc 95 is Military grade high strength wire used to weld HY-80 steels. Applications for Spoolarc 95 include military tanks, ships and submarines.
| ESAB Welding and Cutting Products | |
|---|---|
| Product Category | Filler Alloys and Consumables |
| Product Number | Spoolarc 95 |
| Product Name | Spoolarc & ESAB TIG Rods |
| Applications / Materials Joined | Military Tanks, Ships and Submarines |
| Joining Process / Product Form | TIG Rod (GTAW) |
| Nominal Composition | C 0.07%, Mn 1.40%, Si 0.35%, P 0.008%, S 0.007%, Cr 0.20%, Ni 1.80%, Mo 0.35% |
| Tensile Strength (UTS) | 1.05E8 psi (7.39E7 m H2O) |
| Yield Strength (YS) | 9.50E7 psi (6.69E7 m H2O) |