ESAB Welding and Cutting Products Spoolarc & Esab TIG Rods Spoolarc 86

Description
Spoolarc 86 is a copper-coated solid wire containing high levels of manganese and silicon. Spoolarc 86 is suitable for many carbon steel welding applications using the MIG/Gas Metal Arc Welding (GMAW) process. The high levels of deoxidizers in Spoolarc 86 provide excellent tolerance of rust and mill scale. The high levels of manganese and silicon also provide excellent wetting action and a highly fluid weld puddle. Shielding gas choices for Spoolarc 86 in the GMAW mode are 100% carbon dioxide, argon/carbon dioxide mixtures, argon/oxygen mixtures, and other argon based mixed gas blends. Spoolarc 86 excels in HVAC duct work, heavy equipment fabrication, structural, and other general steel fabrication. Industries Automotive Industrial and General Fabrication Mobile Equipment Ship/Barge Building Welding Process Welding-GMAW (MIG/MAG - Metal Inert Gas / Metal Active Gas) Welding-GTAW (TIG - Tungsten Inert Gas ) Welding-SAW - Submerged Arc Welding
Description
Spoolarc 86 is a copper-coated solid wire containing high levels of manganese and silicon. Spoolarc 86 is suitable for many carbon steel welding applications using the MIG/Gas Metal Arc Welding (GMAW) process. The high levels of deoxidizers in Spoolarc 86 provide excellent tolerance of rust and mill scale. The high levels of manganese and silicon also provide excellent wetting action and a highly fluid weld puddle. Shielding gas choices for Spoolarc 86 in the GMAW mode are 100% carbon dioxide, argon/carbon dioxide mixtures, argon/oxygen mixtures, and other argon based mixed gas blends. Spoolarc 86 excels in HVAC duct work, heavy equipment fabrication, structural, and other general steel fabrication. Industries Automotive Industrial and General Fabrication Mobile Equipment Ship/Barge Building Welding Process Welding-GMAW (MIG/MAG - Metal Inert Gas / Metal Active Gas) Welding-GTAW (TIG - Tungsten Inert Gas ) Welding-SAW - Submerged Arc Welding

Suppliers

Company
Product
Description
Supplier Links
Spoolarc & Esab TIG Rods - Spoolarc 86 - ESAB Welding and Cutting Products
Florence, SC, USA
Spoolarc & Esab TIG Rods
Spoolarc 86
Spoolarc & Esab TIG Rods Spoolarc 86
Spoolarc 86 is a copper-coated solid wire containing high levels of manganese and silicon. Spoolarc 86 is suitable for many carbon steel welding applications using the MIG/Gas Metal Arc Welding (GMAW) process. The high levels of deoxidizers in Spoolarc 86 provide excellent tolerance of rust and mill scale. The high levels of manganese and silicon also provide excellent wetting action and a highly fluid weld puddle. Shielding gas choices for Spoolarc 86 in the GMAW mode are 100% carbon dioxide, argon/carbon dioxide mixtures, argon/oxygen mixtures, and other argon based mixed gas blends. Spoolarc 86 excels in HVAC duct work, heavy equipment fabrication, structural, and other general steel fabrication. Industries Automotive Industrial and General Fabrication Mobile Equipment Ship/Barge Building Welding Process Welding-GMAW (MIG/MAG - Metal Inert Gas / Metal Active Gas) Welding-GTAW (TIG - Tungsten Inert Gas ) Welding-SAW - Submerged Arc Welding

Spoolarc 86 is a copper-coated solid wire containing high levels of manganese and silicon. Spoolarc 86 is suitable for many carbon steel welding applications using the MIG/Gas Metal Arc Welding (GMAW) process. The high levels of deoxidizers in Spoolarc 86 provide excellent tolerance of rust and mill scale. The high levels of manganese and silicon also provide excellent wetting action and a highly fluid weld puddle. Shielding gas choices for Spoolarc 86 in the GMAW mode are 100% carbon dioxide, argon/carbon dioxide mixtures, argon/oxygen mixtures, and other argon based mixed gas blends. Spoolarc 86 excels in HVAC duct work, heavy equipment fabrication, structural, and other general steel fabrication.

Industries

  • Automotive
  • Industrial and General Fabrication
  • Mobile Equipment
  • Ship/Barge Building

Welding Process

  • Welding-GMAW (MIG/MAG - Metal Inert Gas / Metal Active Gas)
  • Welding-GTAW (TIG - Tungsten Inert Gas )
  • Welding-SAW - Submerged Arc Welding
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Filler Alloys and Consumables
Product Number Spoolarc 86
Product Name Spoolarc & Esab TIG Rods
Joining Process / Product Form Solid wire or rod; MIG Spool (GMAW)
Tensile Strength (UTS) 84847 psi (59713 m H2O)
Yield Strength (YS) 69618 psi (48995 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

ALPHA ® 856 Liquid Soldering Flux -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Fluxes & Cleaners Soldering Flux / Rosin
View Details
Solder - 2349604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0276 inch (0.7000 mm)
Melting Range 370 F (188 C)
View Details
Atom Arc Low Hydrogen Low Alloy Electrodes - Atom Arc 10018 - ESAB Welding and Cutting Products
Specs
Joining Process / Product Form Flux coated stick or electrode for welding or brazing.
Tensile Strength (UTS) 108052 psi (76045 m H2O)
Yield Strength (YS) 99350 psi (69921 m H2O)
View Details
Starter Kit with Cast Iron Rods and Cast Iron Flux -  - Detroit Torch & Mfg. Co.
Specs
Joining Process / Product Form Powder; Rod
Welding Filler Types Cast Iron
Weld Positions All positions
View Details