ESAB Welding and Cutting Products Shield-Bright & Shield-Bright X-tra Flux Cored Wires Shield-Bright 309LMo X-tra

Description
Features Shield-Bright 309LMo X-tra was developed for the welding of stainless steels to carbon or low alloy steels. For thick sections it is often preferable that the non-stainless steel should be buttered with a layer of Shield-Bright 309L X-tra and the joint made with Shield-Bright 316L X-tra or 308L X-tra. It was also developed for the first layer cladding of carbon and low alloy steels prior to subsequent layers from Shield-Bright 316L X-tra or 317L X-tra. The service temperature of all the resulting weldments should not exceed about 700°F (370°C). Multiple layer cladding with Shield-Bright 309LMo X-tra can be used for additional corrosion resistance in some applications in the pulp and paper industry. Shield-Bright 309LMo X-tra was developed for welding in the flat position and for horizontal fillet welds with flat to concave beads with excellent slag removal. It can be used with either 75% Ar / 25% CO2 or 100% CO2 gases. Industries Industrial and General Fabrication Process Pulp and Paper Welding Process Welding-FCAW - Flux Core Arc Welding
Description
Features Shield-Bright 309LMo X-tra was developed for the welding of stainless steels to carbon or low alloy steels. For thick sections it is often preferable that the non-stainless steel should be buttered with a layer of Shield-Bright 309L X-tra and the joint made with Shield-Bright 316L X-tra or 308L X-tra. It was also developed for the first layer cladding of carbon and low alloy steels prior to subsequent layers from Shield-Bright 316L X-tra or 317L X-tra. The service temperature of all the resulting weldments should not exceed about 700°F (370°C). Multiple layer cladding with Shield-Bright 309LMo X-tra can be used for additional corrosion resistance in some applications in the pulp and paper industry. Shield-Bright 309LMo X-tra was developed for welding in the flat position and for horizontal fillet welds with flat to concave beads with excellent slag removal. It can be used with either 75% Ar / 25% CO2 or 100% CO2 gases. Industries Industrial and General Fabrication Process Pulp and Paper Welding Process Welding-FCAW - Flux Core Arc Welding

Suppliers

Company
Product
Description
Supplier Links
Shield-Bright & Shield-Bright X-tra Flux Cored Wires - Shield-Bright 309LMo X-tra - ESAB Welding and Cutting Products
Florence, SC, USA
Shield-Bright & Shield-Bright X-tra Flux Cored Wires
Shield-Bright 309LMo X-tra
Shield-Bright & Shield-Bright X-tra Flux Cored Wires Shield-Bright 309LMo X-tra
Features Shield-Bright 309LMo X-tra was developed for the welding of stainless steels to carbon or low alloy steels. For thick sections it is often preferable that the non-stainless steel should be buttered with a layer of Shield-Bright 309L X-tra and the joint made with Shield-Bright 316L X-tra or 308L X-tra. It was also developed for the first layer cladding of carbon and low alloy steels prior to subsequent layers from Shield-Bright 316L X-tra or 317L X-tra. The service temperature of all the resulting weldments should not exceed about 700°F (370°C). Multiple layer cladding with Shield-Bright 309LMo X-tra can be used for additional corrosion resistance in some applications in the pulp and paper industry. Shield-Bright 309LMo X-tra was developed for welding in the flat position and for horizontal fillet welds with flat to concave beads with excellent slag removal. It can be used with either 75% Ar / 25% CO2 or 100% CO2 gases. Industries Industrial and General Fabrication Process Pulp and Paper Welding Process Welding-FCAW - Flux Core Arc Welding

Features

  • Shield-Bright 309LMo X-tra was developed for the welding of stainless steels to carbon or low alloy steels. For thick sections it is often preferable that the non-stainless steel should be buttered with a layer of Shield-Bright 309L X-tra and the joint made with Shield-Bright 316L X-tra or 308L X-tra. It was also developed for the first layer cladding of carbon and low alloy steels prior to subsequent layers from Shield-Bright 316L X-tra or 317L X-tra.
  • The service temperature of all the resulting weldments should not exceed about 700°F (370°C). Multiple layer cladding with Shield-Bright 309LMo X-tra can be used for additional corrosion resistance in some applications in the pulp and paper industry. Shield-Bright 309LMo X-tra was developed for welding in the flat position and for horizontal fillet welds with flat to concave beads with excellent slag removal. It can be used with either 75% Ar / 25% CO2 or 100% CO2 gases.

Industries

  • Industrial and General Fabrication
  • Process
  • Pulp and Paper

Welding Process

  • Welding-FCAW - Flux Core Arc Welding
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Filler Alloys and Consumables
Product Number Shield-Bright 309LMo X-tra
Product Name Shield-Bright & Shield-Bright X-tra Flux Cored Wires
Joining Process / Product Form Flux Cored Wire
Tensile Strength (UTS) 100075 psi (70431 m H2O)
Yield Strength (YS) 79770 psi (56141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 555250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0394 inch (1 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
View Details
Coreshield Self Shielded Flux Cored Wires - Coreshield 8-Ni1 - ESAB Welding and Cutting Products
Specs
Joining Process / Product Form Flux Cored Wire
Tensile Strength (UTS) 76144 psi (53589 m H2O)
Yield Strength (YS) 61641 psi (43381 m H2O)
View Details
Aluminum Brazing Compound - FL-7®SS - Esprix Technologies
Specs
Braze Alloy Aluminum Alloy Braze
View Details