ESAB Welding and Cutting Products Mild Steel & Low Alloy Submerged Arc Wires/Fluxes OK Autrod 12.24

Description
Features ESAB Welding & Cutting Products introduces OK Autrod 12.24, a molybdenum- alloyed, copper-coated wire for submerged arc welding of non-alloyed and low-alloyed steels. Designed for creep resistant steels (0.5% Mo), this wire is ideal for use with structural steels, ship building steels, pressure vessel steels and pipeline steels. This wire meets SFA/AWS 5.23: EA2 classification, providing superior mechanical properties to those achieved with EA1 wire. OK Autrod 12.24 in the new 2,200 lb EcoCoil? package will provide pipe mills with high productivity, high-quality product they require. Additionally, this alloy is well-suited to the fabrication of pressure vessels that require post-weld heat treatment. Industries Bridge Construction Civil Construction Pipeline Pressure Vessels Ship/Barge Building Steel Industry Welding Process Welding-SAW - Submerged Arc Welding
Description
Features ESAB Welding & Cutting Products introduces OK Autrod 12.24, a molybdenum- alloyed, copper-coated wire for submerged arc welding of non-alloyed and low-alloyed steels. Designed for creep resistant steels (0.5% Mo), this wire is ideal for use with structural steels, ship building steels, pressure vessel steels and pipeline steels. This wire meets SFA/AWS 5.23: EA2 classification, providing superior mechanical properties to those achieved with EA1 wire. OK Autrod 12.24 in the new 2,200 lb EcoCoil? package will provide pipe mills with high productivity, high-quality product they require. Additionally, this alloy is well-suited to the fabrication of pressure vessels that require post-weld heat treatment. Industries Bridge Construction Civil Construction Pipeline Pressure Vessels Ship/Barge Building Steel Industry Welding Process Welding-SAW - Submerged Arc Welding

Suppliers

Company
Product
Description
Supplier Links
Mild Steel & Low Alloy Submerged Arc Wires/Fluxes - OK Autrod 12.24 - ESAB Welding and Cutting Products
Florence, SC, USA
Mild Steel & Low Alloy Submerged Arc Wires/Fluxes
OK Autrod 12.24
Mild Steel & Low Alloy Submerged Arc Wires/Fluxes OK Autrod 12.24
Features ESAB Welding & Cutting Products introduces OK Autrod 12.24, a molybdenum- alloyed, copper-coated wire for submerged arc welding of non-alloyed and low-alloyed steels. Designed for creep resistant steels (0.5% Mo), this wire is ideal for use with structural steels, ship building steels, pressure vessel steels and pipeline steels. This wire meets SFA/AWS 5.23: EA2 classification, providing superior mechanical properties to those achieved with EA1 wire. OK Autrod 12.24 in the new 2,200 lb EcoCoil? package will provide pipe mills with high productivity, high-quality product they require. Additionally, this alloy is well-suited to the fabrication of pressure vessels that require post-weld heat treatment. Industries Bridge Construction Civil Construction Pipeline Pressure Vessels Ship/Barge Building Steel Industry Welding Process Welding-SAW - Submerged Arc Welding

Features

  • ESAB Welding & Cutting Products introduces OK Autrod 12.24, a molybdenum- alloyed, copper-coated wire for submerged arc welding of non-alloyed and low-alloyed steels. Designed for creep resistant steels (0.5% Mo), this wire is ideal for use with structural steels, ship building steels, pressure vessel steels and pipeline steels. This wire meets SFA/AWS 5.23: EA2 classification, providing superior mechanical properties to those achieved with EA1 wire. OK Autrod 12.24 in the new 2,200 lb EcoCoil? package will provide pipe mills with high productivity, high-quality product they require. Additionally, this alloy is well-suited to the fabrication of pressure vessels that require post-weld heat treatment.

Industries

  • Bridge Construction
  • Civil Construction
  • Pipeline
  • Pressure Vessels
  • Ship/Barge Building
  • Steel Industry

Welding Process

  • Welding-SAW - Submerged Arc Welding
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Filler Alloys and Consumables
Product Number OK Autrod 12.24
Product Name Mild Steel & Low Alloy Submerged Arc Wires/Fluxes
Applications / Materials Joined Submerged Arc Welding of Non-alloyed and Low-alloyed Steels
Joining Process / Product Form Solid wire or rod
Diameter / Thickness 0.1250 to 0.1562 inch (3.17 to 3.97 mm)
Nominal Composition C 0.10%, Mn 1.06%, Si 0.15%, P 0.013%, S 0.014% , Cr 0.04%, Ni 0.02%, Mo 0.50%
Unlock Full Specs
to access all available technical data