ESAB Welding and Cutting Products Mild Steel Wires OK Aristorod 12.50

Description
Features OK AristoRod 12.50 is a MIG wire featuring ESAB's proprietary ASC (Advanced Surface Characteristics) technology. The unique wire surface of AristoRod improves feedability and arc stability, provides extended corrosion resistance and arc starting properties, and reduces contact tip wear. AristoRod 12.50 contains sufficient levels of manganese and silicon to provide a fluid weld puddle with superb wetting action. The high levels of manganese and silicon also make AristoRod 12.50 a good choice for welding over moderate to high levels of rust and mill scale. Shielding gas choices for AristoRod 12.50 include 100% CO2, argon/CO2 mixtures, argon/O2 mixtures, and other argon based mixed gas blends. AristoRod 12.50 is used to weld carbon steels typically used in structural, automotive, agricultural and heavy equipment, and other general fabrication. Welding Process Welding-GMAW (MIG/MAG - Metal Inert Gas / Metal Active Gas)
Description
Features OK AristoRod 12.50 is a MIG wire featuring ESAB's proprietary ASC (Advanced Surface Characteristics) technology. The unique wire surface of AristoRod improves feedability and arc stability, provides extended corrosion resistance and arc starting properties, and reduces contact tip wear. AristoRod 12.50 contains sufficient levels of manganese and silicon to provide a fluid weld puddle with superb wetting action. The high levels of manganese and silicon also make AristoRod 12.50 a good choice for welding over moderate to high levels of rust and mill scale. Shielding gas choices for AristoRod 12.50 include 100% CO2, argon/CO2 mixtures, argon/O2 mixtures, and other argon based mixed gas blends. AristoRod 12.50 is used to weld carbon steels typically used in structural, automotive, agricultural and heavy equipment, and other general fabrication. Welding Process Welding-GMAW (MIG/MAG - Metal Inert Gas / Metal Active Gas)

Suppliers

Company
Product
Description
Supplier Links
Mild Steel Wires OK Aristorod 12.50
Features OK AristoRod 12.50 is a MIG wire featuring ESAB's proprietary ASC (Advanced Surface Characteristics) technology. The unique wire surface of AristoRod improves feedability and arc stability, provides extended corrosion resistance and arc starting properties, and reduces contact tip wear. AristoRod 12.50 contains sufficient levels of manganese and silicon to provide a fluid weld puddle with superb wetting action. The high levels of manganese and silicon also make AristoRod 12.50 a good choice for welding over moderate to high levels of rust and mill scale. Shielding gas choices for AristoRod 12.50 include 100% CO2, argon/CO2 mixtures, argon/O2 mixtures, and other argon based mixed gas blends. AristoRod 12.50 is used to weld carbon steels typically used in structural, automotive, agricultural and heavy equipment, and other general fabrication. Welding Process Welding-GMAW (MIG/MAG - Metal Inert Gas / Metal Active Gas)

Features

  • OK AristoRod 12.50 is a MIG wire featuring ESAB's proprietary ASC (Advanced Surface Characteristics) technology. The unique wire surface of AristoRod improves feedability and arc stability, provides extended corrosion resistance and arc starting properties, and reduces contact tip wear. AristoRod 12.50 contains sufficient levels of manganese and silicon to provide a fluid weld puddle with superb wetting action. The high levels of manganese and silicon also make AristoRod 12.50 a good choice for welding over moderate to high levels of rust and mill scale. Shielding gas choices for AristoRod 12.50 include 100% CO2, argon/CO2 mixtures, argon/O2 mixtures, and other argon based mixed gas blends. AristoRod 12.50 is used to weld carbon steels typically used in structural, automotive, agricultural and heavy equipment, and other general fabrication.

Welding Process

  • Welding-GMAW (MIG/MAG - Metal Inert Gas / Metal Active Gas)
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Filler Alloys and Consumables
Product Number OK Aristorod 12.50
Product Name Mild Steel Wires
Joining Process / Product Form Solid wire or rod; MIG Spool (GMAW)
Tensile Strength (UTS) 82000 psi (57710 m H2O)
Yield Strength (YS) 66000 psi (46449 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 547310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0394 inch (1 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
Welding Consumable - Stick Electrodes - Fleetweld®  5P - Lincoln Electric Co. (The)
Specs
Applications / Materials Joined Steel with Moderate Surface Contaminants, Cross Country and In-plant Pipe Welding, Square Edge Butt Welds
Joining Process / Product Form Stick (SMAW) Electrode
Diameter / Thickness 0.0938 to 0.2500 inch (2.38 to 6.35 mm)
View Details
Machined Ring - Two Bevel O.D. - Radius I.D. - Robvon Backing Ring Company, Inc.
Robvon Backing Ring Company, Inc.
Specs
Joining Process / Product Form Rings or other shapes that backup or fill-in and provide spacing in a weld joint.; Machined Ring
Welding Filler Types Carbon Steel (optional feature); Steel - Stainless (optional feature); Nickel Alloy (optional feature); Chrome Moly, Cupro-Nickel, and Others
Weld Positions All positions; Vertical Downhand; Flat; Horizontal; Overhead; Vertical Up or Down; Vertical Up
View Details