Coreweld mild & low alloy metal cored wires.
| ESAB Welding and Cutting Products | |
|---|---|
| Product Category | Filler Alloys and Consumables |
| Product Number | Coreweld 88HS-Ni1 |
| Product Name | Coreweld Mild & Low Alloy Metal Cored Wires |
| Applications / Materials Joined | Applications Where Post Weld Coating or Painting is Specifi Ed |
| Joining Process / Product Form | MCAW (Metal-cored Wire) |
| Diameter / Thickness | 0.0450 to 0.0625 inch (1.14 to 1.59 mm) |
| Nominal Composition | C 0.053-0.051%, Mn 1.23-1.31%, Si 0.55-0.61%, P 0.010-0.011%, S 0.016-0.017%, Ni 0.96% |
| Tensile Strength (UTS) | 83.6 to 86.7 psi (58.84 to 61.02 m H2O) |