ESAB Welding and Cutting Products Coreshield Self Shielded Flux Cored Wires Coreshield 8-Ni1

Description
Features Coreshield 8-Ni1 H5 is a self-shielded flux cored wire designed to produce welds with low diffusible hydrogen and robust mechanical properties. It is welder friendly and has excellent all-position welding operability. Using DCEN polarity, it produces nice weld beads by either up-hill or down-hill welding to suit for a wider range of WPS requirements. Coreshield 8-Ni1 H5 is especially suited for making root passes or handling poor fit-up, and it features a diffusible hydrogen content lower than 5.0 ml/100g. Coreshield 8-Ni1 H5 can be ideally used in critical steel applications, such as offshore TKY joints, pipe structures, bridges, storage tanks and other applications where cold-cracking resistance is preferred. Industries Bridge Construction Civil Construction Industrial and General Fabrication Mobile Equipment Offshore Oil Ship/Barge Building Welding Process Welding-FCAW - Flux Core Arc Welding
Description
Features Coreshield 8-Ni1 H5 is a self-shielded flux cored wire designed to produce welds with low diffusible hydrogen and robust mechanical properties. It is welder friendly and has excellent all-position welding operability. Using DCEN polarity, it produces nice weld beads by either up-hill or down-hill welding to suit for a wider range of WPS requirements. Coreshield 8-Ni1 H5 is especially suited for making root passes or handling poor fit-up, and it features a diffusible hydrogen content lower than 5.0 ml/100g. Coreshield 8-Ni1 H5 can be ideally used in critical steel applications, such as offshore TKY joints, pipe structures, bridges, storage tanks and other applications where cold-cracking resistance is preferred. Industries Bridge Construction Civil Construction Industrial and General Fabrication Mobile Equipment Offshore Oil Ship/Barge Building Welding Process Welding-FCAW - Flux Core Arc Welding

Suppliers

Company
Product
Description
Supplier Links
Coreshield Self Shielded Flux Cored Wires - Coreshield 8-Ni1 - ESAB Welding and Cutting Products
Florence, SC, USA
Coreshield Self Shielded Flux Cored Wires
Coreshield 8-Ni1
Coreshield Self Shielded Flux Cored Wires Coreshield 8-Ni1
Features Coreshield 8-Ni1 H5 is a self-shielded flux cored wire designed to produce welds with low diffusible hydrogen and robust mechanical properties. It is welder friendly and has excellent all-position welding operability. Using DCEN polarity, it produces nice weld beads by either up-hill or down-hill welding to suit for a wider range of WPS requirements. Coreshield 8-Ni1 H5 is especially suited for making root passes or handling poor fit-up, and it features a diffusible hydrogen content lower than 5.0 ml/100g. Coreshield 8-Ni1 H5 can be ideally used in critical steel applications, such as offshore TKY joints, pipe structures, bridges, storage tanks and other applications where cold-cracking resistance is preferred. Industries Bridge Construction Civil Construction Industrial and General Fabrication Mobile Equipment Offshore Oil Ship/Barge Building Welding Process Welding-FCAW - Flux Core Arc Welding

Features

  • Coreshield 8-Ni1 H5 is a self-shielded flux cored wire designed to produce welds with low diffusible hydrogen and robust mechanical properties. It is welder friendly and has excellent all-position welding operability. Using DCEN polarity, it produces nice weld beads by either up-hill or down-hill welding to suit for a wider range of WPS requirements. Coreshield 8-Ni1 H5 is especially suited for making root passes or handling poor fit-up, and it features a diffusible hydrogen content lower than 5.0 ml/100g.
  • Coreshield 8-Ni1 H5 can be ideally used in critical steel applications, such as offshore TKY joints, pipe structures, bridges, storage tanks and other applications where cold-cracking resistance is preferred.

Industries

  • Bridge Construction
  • Civil Construction
  • Industrial and General Fabrication
  • Mobile Equipment
  • Offshore Oil
  • Ship/Barge Building

Welding Process

  • Welding-FCAW - Flux Core Arc Welding
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Filler Alloys and Consumables
Product Number Coreshield 8-Ni1
Product Name Coreshield Self Shielded Flux Cored Wires
Joining Process / Product Form Flux Cored Wire
Tensile Strength (UTS) 76144 psi (53589 m H2O)
Yield Strength (YS) 61641 psi (43381 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solder Alloys for Electronics - ALPHA ® SACX Plus 0307 - MacDermid Alpha Electronics Solutions
Specs
Solder Alloy Lead Free
View Details
Solder Flux - 1462862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals / Conformance RoHS Compliant
View Details
Welding Filler Metal/Electrodes - All-State OVERLAY Ni-Matrix CR - ESAB Welding and Cutting Products
Specs
Joining Process / Product Form Flux Cored Wire
Welding Filler Types Hardfacing / Repair Alloy
View Details
Washington Alloy Co.
View Details