ESAB Welding and Cutting Products Coreshield Self Shielded Flux Cored Wires Coreshield 11

Description
Features Coreshield 11 is an all-position self-shielded flux cored welding wire meeting all requirements for the E71T-11 classification.Cores hield 11 is excellent for use on single or multiple pass lap, fillet and butt welds on mild steels in all welding positions. Limitations do exist for multipass welds in excess of 3/8" (9.5 mm). It produces smooth arc action, full slag coverage, easy slag removal, and low spatter. This product should find excellent acceptance in general purpose mild steel fabrication. In structural fabrication, the product can be used where no seismic requirements are present. Coreshield 11 is run DCEN. Industries Automotive Civil Construction Industrial and General Fabrication Welding Process Welding-FCAW - Flux Core Arc Welding
Description
Features Coreshield 11 is an all-position self-shielded flux cored welding wire meeting all requirements for the E71T-11 classification.Cores hield 11 is excellent for use on single or multiple pass lap, fillet and butt welds on mild steels in all welding positions. Limitations do exist for multipass welds in excess of 3/8" (9.5 mm). It produces smooth arc action, full slag coverage, easy slag removal, and low spatter. This product should find excellent acceptance in general purpose mild steel fabrication. In structural fabrication, the product can be used where no seismic requirements are present. Coreshield 11 is run DCEN. Industries Automotive Civil Construction Industrial and General Fabrication Welding Process Welding-FCAW - Flux Core Arc Welding

Suppliers

Company
Product
Description
Supplier Links
Coreshield Self Shielded Flux Cored Wires - Coreshield 11 - ESAB Welding and Cutting Products
Florence, SC, USA
Coreshield Self Shielded Flux Cored Wires
Coreshield 11
Coreshield Self Shielded Flux Cored Wires Coreshield 11
Features Coreshield 11 is an all-position self-shielded flux cored welding wire meeting all requirements for the E71T-11 classification.Cores hield 11 is excellent for use on single or multiple pass lap, fillet and butt welds on mild steels in all welding positions. Limitations do exist for multipass welds in excess of 3/8" (9.5 mm). It produces smooth arc action, full slag coverage, easy slag removal, and low spatter. This product should find excellent acceptance in general purpose mild steel fabrication. In structural fabrication, the product can be used where no seismic requirements are present. Coreshield 11 is run DCEN. Industries Automotive Civil Construction Industrial and General Fabrication Welding Process Welding-FCAW - Flux Core Arc Welding

Features

  • Coreshield 11 is an all-position self-shielded flux cored welding wire meeting all requirements for the E71T-11 classification.Coreshield 11 is excellent for use on single or multiple pass lap, fillet and butt welds on mild steels in all welding positions. Limitations do exist for multipass welds in excess of 3/8" (9.5 mm). It produces smooth arc action, full slag coverage, easy slag removal, and low spatter. This product should find excellent acceptance in general purpose mild steel fabrication. In structural fabrication, the product can be used where no seismic requirements are present. Coreshield 11 is run DCEN.

Industries

  • Automotive
  • Civil Construction
  • Industrial and General Fabrication

Welding Process

  • Welding-FCAW - Flux Core Arc Welding
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Filler Alloys and Consumables
Product Number Coreshield 11
Product Name Coreshield Self Shielded Flux Cored Wires
Joining Process / Product Form Flux Cored Wire
Tensile Strength (UTS) 89923 psi (63286 m H2O)
Yield Strength (YS) 63091 psi (44402 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 547304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0197 inch (0.5000 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
Coreweld Mild & Low Alloy Metal Cored Wires - Coreweld 88HS-Ni1 - ESAB Welding and Cutting Products
Specs
Applications / Materials Joined Applications Where Post Weld Coating or Painting is Specifi Ed
Joining Process / Product Form MCAW (Metal-cored Wire)
Diameter / Thickness 0.0450 to 0.0625 inch (1.14 to 1.59 mm)
View Details