ESAB Welding and Cutting Products Atom Arc Low Hydrogen Low Alloy Electrodes Atom Arc T

Description
Features Atom Arc T was developed for welding T-1 steel in all applications. Mechanical properties of the welded joints equal or exceed the properties of the base steel in either the as welded or stress relieved condition, thus giving 100% design joint efficiency. In addition, Atom Arc T electrodes are suitable for many other applications, particularly where high-strength welds with excellent low temperature impact properties are required. Industries Bridge Construction Civil Construction Industrial and General Fabrication Mobile Equipment Railcars Ship/Barge Building Welding Process Welding-SMAW/MMA (Stick)
Description
Features Atom Arc T was developed for welding T-1 steel in all applications. Mechanical properties of the welded joints equal or exceed the properties of the base steel in either the as welded or stress relieved condition, thus giving 100% design joint efficiency. In addition, Atom Arc T electrodes are suitable for many other applications, particularly where high-strength welds with excellent low temperature impact properties are required. Industries Bridge Construction Civil Construction Industrial and General Fabrication Mobile Equipment Railcars Ship/Barge Building Welding Process Welding-SMAW/MMA (Stick)

Suppliers

Company
Product
Description
Supplier Links
Atom Arc Low Hydrogen Low Alloy Electrodes - Atom Arc T - ESAB Welding and Cutting Products
Florence, SC, USA
Atom Arc Low Hydrogen Low Alloy Electrodes
Atom Arc T
Atom Arc Low Hydrogen Low Alloy Electrodes Atom Arc T
Features Atom Arc T was developed for welding T-1 steel in all applications. Mechanical properties of the welded joints equal or exceed the properties of the base steel in either the as welded or stress relieved condition, thus giving 100% design joint efficiency. In addition, Atom Arc T electrodes are suitable for many other applications, particularly where high-strength welds with excellent low temperature impact properties are required. Industries Bridge Construction Civil Construction Industrial and General Fabrication Mobile Equipment Railcars Ship/Barge Building Welding Process Welding-SMAW/MMA (Stick)

Features

  • Atom Arc T was developed for welding T-1 steel in all applications. Mechanical properties of the welded joints equal or exceed the properties of the base steel in either the as welded or stress relieved condition, thus giving 100% design joint efficiency. In addition, Atom Arc T electrodes are suitable for many other applications, particularly where high-strength welds with excellent low temperature impact properties are required.

Industries

  • Bridge Construction
  • Civil Construction
  • Industrial and General Fabrication
  • Mobile Equipment
  • Railcars
  • Ship/Barge Building

Welding Process

  • Welding-SMAW/MMA (Stick)
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Filler Alloys and Consumables
Product Number Atom Arc T
Product Name Atom Arc Low Hydrogen Low Alloy Electrodes
Joining Process / Product Form Flux coated stick or electrode for welding or brazing.
Tensile Strength (UTS) 115304 psi (81149 m H2O)
Yield Strength (YS) 105152 psi (74004 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 8007636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0098 inch (0.2500 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
Rope Hardfacing Flexible Cord - Grade RLS Tuf-Cote® - Saint-Gobain Coating Solutions
Specs
Joining Process / Product Form A multi-layered preform for brazing carbide or joining materials with compatibility issues.
Braze Alloy Nickel Alloy Braze; Tungsten Carbide
View Details
Solder - 6204-WIREFC-501231-0454-ND - DigiKey
Specs
Joining Process / Product Form Solid wire or rod; Spool, 1 lb (454 g)
Nominal Composition Sn99.244Cu0.7Ni0.05Ge0.006 (99.244/0.7/0.05/0.006)
Melting Range 441 F (227 C)
View Details